L-com, Inc. Fiber Aggregation Conversion Harness, 3xMPO8 no pins to 2xMPO12 no pins, OM4 50/125um Multimode, ONFR Jacket, Aqua, 10 meter MPF308212OM4R-CA-10

Description
The L-com MPF308212OM4R-CA-10 is a fiber aggregation conversion harness, which features a 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors The L-com MPF308212OM4R-CA-10 multi-fiber conversion cables feature OM4 50/125um multimode fiber, and OFNR Jacket, in industry-standard Aqua color. The MPF308212OM4R-CA-10 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF308212OM4R-CA-10 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF308212OM4R-CA-10 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors OM4 50/125um multimode OFNR (Riser-Rated) Jacket Industry-Standard Aqua-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization
Description
The L-com MPF308212OM4R-CA-10 is a fiber aggregation conversion harness, which features a 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors The L-com MPF308212OM4R-CA-10 multi-fiber conversion cables feature OM4 50/125um multimode fiber, and OFNR Jacket, in industry-standard Aqua color. The MPF308212OM4R-CA-10 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF308212OM4R-CA-10 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF308212OM4R-CA-10 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors OM4 50/125um multimode OFNR (Riser-Rated) Jacket Industry-Standard Aqua-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

Suppliers

Company
Product
Description
Supplier Links
Fiber Aggregation Conversion Harness, 3xMPO8 no pins to 2xMPO12 no pins, OM4 50/125um Multimode, ONFR Jacket, Aqua, 10 meter - MPF308212OM4R-CA-10 - L-com, Inc.
North Andover, MA, United States
Fiber Aggregation Conversion Harness, 3xMPO8 no pins to 2xMPO12 no pins, OM4 50/125um Multimode, ONFR Jacket, Aqua, 10 meter
MPF308212OM4R-CA-10
Fiber Aggregation Conversion Harness, 3xMPO8 no pins to 2xMPO12 no pins, OM4 50/125um Multimode, ONFR Jacket, Aqua, 10 meter MPF308212OM4R-CA-10
The L-com MPF308212OM4R-CA-10 is a fiber aggregation conversion harness, which features a 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors The L-com MPF308212OM4R-CA-10 multi-fiber conversion cables feature OM4 50/125um multimode fiber, and OFNR Jacket, in industry-standard Aqua color. The MPF308212OM4R-CA-10 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF308212OM4R-CA-10 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF308212OM4R-CA-10 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors OM4 50/125um multimode OFNR (Riser-Rated) Jacket Industry-Standard Aqua-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

The L-com MPF308212OM4R-CA-10 is a fiber aggregation conversion harness, which features a 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors The L-com MPF308212OM4R-CA-10 multi-fiber conversion cables feature OM4 50/125um multimode fiber, and OFNR Jacket, in industry-standard Aqua color. The MPF308212OM4R-CA-10 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF308212OM4R-CA-10 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF308212OM4R-CA-10 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship!

Features

  • Fiber Aggregation and Conversion Harness
  • Converts from 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors
  • OM4 50/125um multimode
  • OFNR (Riser-Rated) Jacket
  • Industry-Standard Aqua-colored jacket

Application

  • Data Centers/Enterprise Networking
  • Server connectivity
  • 40G and 100G Ethernet
  • Link Aggregation
  • Fiber Optimization
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPF308212OM4R-CA-10
Product Name Fiber Aggregation Conversion Harness, 3xMPO8 no pins to 2xMPO12 no pins, OM4 50/125um Multimode, ONFR Jacket, Aqua, 10 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical Fiber, Singlemode, 820 nm, Bend Insensitive, Reduced Cladding. - F-SBB - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.7 µm (0.1457 mils)
Wavelength 820 to 850 nm (8200 to 8500 Å)
View Details
Fibre Optic Cable - 2873438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OS2
Operating Temperature 60 C (140 F)
View Details