L-com, Inc. Fiber Aggregation Conversion Harness, 3xMPO8 no pins to 2xMPO12 no pins, OM3 50/125um Multimode, LSZH Jacket, Aqua, 3 meter MPF308212OM3Z-CA-3

Description
The L-com MPF308212OM3Z-CA-3 is a fiber aggregation conversion harness, which features a 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors The L-com MPF308212OM3Z-CA-3 multi-fiber conversion cables feature OM3 50/125um multimode fiber, and LSZH Jacket, in industry-standard Aqua color. The MPF308212OM3Z-CA-3 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF308212OM3Z-CA-3 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF308212OM3Z-CA-3 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors OM3 50/125um multimode LSZH (Low-Smoke, Zero-Halogen) Jacket Industry-Standard Aqua-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization
Description
The L-com MPF308212OM3Z-CA-3 is a fiber aggregation conversion harness, which features a 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors The L-com MPF308212OM3Z-CA-3 multi-fiber conversion cables feature OM3 50/125um multimode fiber, and LSZH Jacket, in industry-standard Aqua color. The MPF308212OM3Z-CA-3 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF308212OM3Z-CA-3 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF308212OM3Z-CA-3 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors OM3 50/125um multimode LSZH (Low-Smoke, Zero-Halogen) Jacket Industry-Standard Aqua-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

Suppliers

Company
Product
Description
Supplier Links
Fiber Aggregation Conversion Harness, 3xMPO8 no pins to 2xMPO12 no pins, OM3 50/125um Multimode, LSZH Jacket, Aqua, 3 meter - MPF308212OM3Z-CA-3 - L-com, Inc.
North Andover, MA, United States
Fiber Aggregation Conversion Harness, 3xMPO8 no pins to 2xMPO12 no pins, OM3 50/125um Multimode, LSZH Jacket, Aqua, 3 meter
MPF308212OM3Z-CA-3
Fiber Aggregation Conversion Harness, 3xMPO8 no pins to 2xMPO12 no pins, OM3 50/125um Multimode, LSZH Jacket, Aqua, 3 meter MPF308212OM3Z-CA-3
The L-com MPF308212OM3Z-CA-3 is a fiber aggregation conversion harness, which features a 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors The L-com MPF308212OM3Z-CA-3 multi-fiber conversion cables feature OM3 50/125um multimode fiber, and LSZH Jacket, in industry-standard Aqua color. The MPF308212OM3Z-CA-3 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF308212OM3Z-CA-3 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF308212OM3Z-CA-3 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors OM3 50/125um multimode LSZH (Low-Smoke, Zero-Halogen) Jacket Industry-Standard Aqua-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

The L-com MPF308212OM3Z-CA-3 is a fiber aggregation conversion harness, which features a 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors The L-com MPF308212OM3Z-CA-3 multi-fiber conversion cables feature OM3 50/125um multimode fiber, and LSZH Jacket, in industry-standard Aqua color. The MPF308212OM3Z-CA-3 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF308212OM3Z-CA-3 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF308212OM3Z-CA-3 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship!

Features

  • Fiber Aggregation and Conversion Harness
  • Converts from 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors
  • OM3 50/125um multimode
  • LSZH (Low-Smoke, Zero-Halogen) Jacket
  • Industry-Standard Aqua-colored jacket

Application

  • Data Centers/Enterprise Networking
  • Server connectivity
  • 40G and 100G Ethernet
  • Link Aggregation
  • Fiber Optimization
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPF308212OM3Z-CA-3
Product Name Fiber Aggregation Conversion Harness, 3xMPO8 no pins to 2xMPO12 no pins, OM3 50/125um Multimode, LSZH Jacket, Aqua, 3 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Singlemode, 633-780 nm, 0.10-0.14 NA - F-SV - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 633 to 780 nm (6330 to 7800 Å)
Numerical Aperture 0.1000 to 0.1400
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details