L-com, Inc. Fibre Cord, Mpo Jack-Mpo Jack, Mm, 3M; Fibre Optic Connector A L-Com MPF308-MPF212OM4Z-3

Description
FIBRE CORD, MPO JACK-MPO JACK, MM, 3M; Fibre Optic Connector A:3x MPO Jack; Fibre Optic Connector B:2x MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO JACK-MPO JACK, MM, 3M; Fibre Optic Connector A:3x MPO Jack; Fibre Optic Connector B:2x MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Jack-Mpo Jack, Mm, 3M; Fibre Optic Connector A L-Com - 51AH7316 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Jack-Mpo Jack, Mm, 3M; Fibre Optic Connector A L-Com
51AH7316
Fibre Cord, Mpo Jack-Mpo Jack, Mm, 3M; Fibre Optic Connector A L-Com 51AH7316
FIBRE CORD, MPO JACK-MPO JACK, MM, 3M; Fibre Optic Connector A:3x MPO Jack; Fibre Optic Connector B:2x MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO JACK-MPO JACK, MM, 3M; Fibre Optic Connector A:3x MPO Jack; Fibre Optic Connector B:2x MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7316
Product Name Fibre Cord, Mpo Jack-Mpo Jack, Mm, 3M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Bantam Plug to 3 Miniature Alligator Clips, Test Cable - 2628M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details