L-com, Inc. 3xMPO8 no pins to 2xMPO12 no pins, OM4 50/125um Multimode, LSZH Jacket, Aqua, 3 meter MPF308-MPF212OM4Z-3

Description
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Used to connect equipment that utilizes MPO style connectors and OM4 50/125 Multimode cabling for aggregation of links 3xMPO8 to 2xMPO12 conversion cable for link aggregation and fiber strand optimization Application Data Centers/Enterprise Networking Ethernet Fiber Optimization Link Aggregation Server connectivity
Description
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Used to connect equipment that utilizes MPO style connectors and OM4 50/125 Multimode cabling for aggregation of links 3xMPO8 to 2xMPO12 conversion cable for link aggregation and fiber strand optimization Application Data Centers/Enterprise Networking Ethernet Fiber Optimization Link Aggregation Server connectivity

Suppliers

Company
Product
Description
Supplier Links
3xMPO8 no pins to 2xMPO12 no pins, OM4 50/125um Multimode, LSZH Jacket, Aqua, 3 meter - MPF308-MPF212OM4Z-3 - L-com, Inc.
North Andover, MA, United States
3xMPO8 no pins to 2xMPO12 no pins, OM4 50/125um Multimode, LSZH Jacket, Aqua, 3 meter
MPF308-MPF212OM4Z-3
3xMPO8 no pins to 2xMPO12 no pins, OM4 50/125um Multimode, LSZH Jacket, Aqua, 3 meter MPF308-MPF212OM4Z-3
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Used to connect equipment that utilizes MPO style connectors and OM4 50/125 Multimode cabling for aggregation of links 3xMPO8 to 2xMPO12 conversion cable for link aggregation and fiber strand optimization Application Data Centers/Enterprise Networking Ethernet Fiber Optimization Link Aggregation Server connectivity

These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products.

Features

  • LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses
  • Used to connect equipment that utilizes MPO style connectors and OM4 50/125 Multimode cabling for aggregation of links
  • 3xMPO8 to 2xMPO12 conversion cable for link aggregation and fiber strand optimization

Application

  • Data Centers/Enterprise Networking
  • Ethernet
  • Fiber Optimization
  • Link Aggregation
  • Server connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPF308-MPF212OM4Z-3
Product Name 3xMPO8 no pins to 2xMPO12 no pins, OM4 50/125um Multimode, LSZH Jacket, Aqua, 3 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Polarization Maintaining Optical Fiber, Panda, 480 nm, 0.10-0.13 NA - F-PM480 - Newport MKS
Specs
Wavelength 480 nm (4800 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 30 dB/km (9.14 dB/1000 ft)
View Details
Fibre Optic Cable - 5367358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type LC; ST; St
View Details