L-com, Inc. Fibre Cord, Mpo Jack-Mpo Jack, Mm, 10M; Fibre Optic Connector A L-Com MPF308-MPF212OM3Z-10

Description
FIBRE CORD, MPO JACK-MPO JACK, MM, 10M; Fibre Optic Connector A:3x MPO Jack; Fibre Optic Connector B:2x MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO JACK-MPO JACK, MM, 10M; Fibre Optic Connector A:3x MPO Jack; Fibre Optic Connector B:2x MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Jack-Mpo Jack, Mm, 10M; Fibre Optic Connector A L-Com - 51AH7307 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Jack-Mpo Jack, Mm, 10M; Fibre Optic Connector A L-Com
51AH7307
Fibre Cord, Mpo Jack-Mpo Jack, Mm, 10M; Fibre Optic Connector A L-Com 51AH7307
FIBRE CORD, MPO JACK-MPO JACK, MM, 10M; Fibre Optic Connector A:3x MPO Jack; Fibre Optic Connector B:2x MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO JACK-MPO JACK, MM, 10M; Fibre Optic Connector A:3x MPO Jack; Fibre Optic Connector B:2x MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7307
Product Name Fibre Cord, Mpo Jack-Mpo Jack, Mm, 10M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Test Cable, RG316/U - 4156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Low Outgassing Cable Assembly - 6017A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Coaxial,Teflon™ jacket,white,rugged
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details