L-com, Inc. 3xMPO8 no pins to 2xMPO12 no pins, OM3 50/125um Multimode, ONFR Jacket, Aqua, 5 meter MPF308-MPF212OM3R-5

Description
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features 3xMPO8 to 2xMPO12 conversion cable for link aggregation and fiber strand optimization OFNR (Riser Rated) Jacket complies with strict building codes Used to connect equipment that utilizes MPO style connectors and OM3 50/125 Multimode cabling for aggregation of links Application Data Centers/Enterprise Networking Fiber Optimization Link Aggregation Server connectivity Ethernet
Description
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features 3xMPO8 to 2xMPO12 conversion cable for link aggregation and fiber strand optimization OFNR (Riser Rated) Jacket complies with strict building codes Used to connect equipment that utilizes MPO style connectors and OM3 50/125 Multimode cabling for aggregation of links Application Data Centers/Enterprise Networking Fiber Optimization Link Aggregation Server connectivity Ethernet

Suppliers

Company
Product
Description
Supplier Links
3xMPO8 no pins to 2xMPO12 no pins, OM3 50/125um Multimode, ONFR Jacket, Aqua, 5 meter - MPF308-MPF212OM3R-5 - L-com, Inc.
North Andover, MA, United States
3xMPO8 no pins to 2xMPO12 no pins, OM3 50/125um Multimode, ONFR Jacket, Aqua, 5 meter
MPF308-MPF212OM3R-5
3xMPO8 no pins to 2xMPO12 no pins, OM3 50/125um Multimode, ONFR Jacket, Aqua, 5 meter MPF308-MPF212OM3R-5
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features 3xMPO8 to 2xMPO12 conversion cable for link aggregation and fiber strand optimization OFNR (Riser Rated) Jacket complies with strict building codes Used to connect equipment that utilizes MPO style connectors and OM3 50/125 Multimode cabling for aggregation of links Application Data Centers/Enterprise Networking Fiber Optimization Link Aggregation Server connectivity Ethernet

These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products.

Features

  • 3xMPO8 to 2xMPO12 conversion cable for link aggregation and fiber strand optimization
  • OFNR (Riser Rated) Jacket complies with strict building codes
  • Used to connect equipment that utilizes MPO style connectors and OM3 50/125 Multimode cabling for aggregation of links

Application

  • Data Centers/Enterprise Networking
  • Fiber Optimization
  • Link Aggregation
  • Server connectivity
  • Ethernet
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPF308-MPF212OM3R-5
Product Name 3xMPO8 no pins to 2xMPO12 no pins, OM3 50/125um Multimode, ONFR Jacket, Aqua, 5 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 1 m, ST Connectors - F-MFD-C-1ST - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type ST; ST/UPC
View Details
Fibre Optic Cable - 2888077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 70 C (158 F)
View Details