L-com, Inc. Fibre Cord, Mpo Jack-Mpo Jack, Mm, 1M; Fibre Optic Connector A L-Com MPF24-MPF308OM5R-1

Description
FIBRE CORD, MPO JACK-MPO JACK, MM, 1M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:3x MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO JACK-MPO JACK, MM, 1M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:3x MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Jack-Mpo Jack, Mm, 1M; Fibre Optic Connector A L-Com - 51AH7294 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Jack-Mpo Jack, Mm, 1M; Fibre Optic Connector A L-Com
51AH7294
Fibre Cord, Mpo Jack-Mpo Jack, Mm, 1M; Fibre Optic Connector A L-Com 51AH7294
FIBRE CORD, MPO JACK-MPO JACK, MM, 1M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:3x MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO JACK-MPO JACK, MM, 1M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:3x MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7294
Product Name Fibre Cord, Mpo Jack-Mpo Jack, Mm, 1M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG62B/U to Banana Plugs - 6223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details