L-com, Inc. Fibre Cord, Mpo Jack-Mpo Jack, Mm, 3M; Fibre Optic Connector A L-Com MPF24-MPF308OM4Z-3

Description
FIBRE CORD, MPO JACK-MPO JACK, MM, 3M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:3x MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO JACK-MPO JACK, MM, 3M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:3x MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Jack-Mpo Jack, Mm, 3M; Fibre Optic Connector A L-Com - 51AH7292 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Jack-Mpo Jack, Mm, 3M; Fibre Optic Connector A L-Com
51AH7292
Fibre Cord, Mpo Jack-Mpo Jack, Mm, 3M; Fibre Optic Connector A L-Com 51AH7292
FIBRE CORD, MPO JACK-MPO JACK, MM, 3M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:3x MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO JACK-MPO JACK, MM, 3M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:3x MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7292
Product Name Fibre Cord, Mpo Jack-Mpo Jack, Mm, 3M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NZ500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details