L-com, Inc. Fibre Cord, Mpo Jack-Mpo Jack, Mm, 1M; Fibre Optic Connector A L-Com MPF24-MPF308OM4Z-1

Description
FIBRE CORD, MPO JACK-MPO JACK, MM, 1M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:3x MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Description
FIBRE CORD, MPO JACK-MPO JACK, MM, 1M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:3x MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fibre Cord, MPO Jack-MPO Jack, MM, 1M, part number 51AH7290, features a 1-meter length and is designed for multimode applications. It includes MPO connectors on both ends, with a total of 24 fibers. The fiber type is 50/125 µm, which is suitable for high-speed data transmission. The cable is constructed with low smoke zero halogen materials, making it a safer choice for environments where smoke and toxic fumes are a concern. This product is RoHS compliant, ensuring it meets environmental standards. The specific wiring map details the color coding for each fiber, which aids in installation and troubleshooting. This product is ideal for engineers looking for reliable and compliant fiber optic connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Fibre Cord, MPO Jack-MPO Jack, MM, 1M, part number 51AH7290, features a 1-meter length and is designed for multimode applications. It includes MPO connectors on both ends, with a total of 24 fibers. The fiber type is 50/125 µm, which is suitable for high-speed data transmission. The cable is constructed with low smoke zero halogen materials, making it a safer choice for environments where smoke and toxic fumes are a concern. This product is RoHS compliant, ensuring it meets environmental standards. The specific wiring map details the color coding for each fiber, which aids in installation and troubleshooting. This product is ideal for engineers looking for reliable and compliant fiber optic connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Jack-Mpo Jack, Mm, 1M; Fibre Optic Connector A L-Com - 51AH7290 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Jack-Mpo Jack, Mm, 1M; Fibre Optic Connector A L-Com
51AH7290
Fibre Cord, Mpo Jack-Mpo Jack, Mm, 1M; Fibre Optic Connector A L-Com 51AH7290
FIBRE CORD, MPO JACK-MPO JACK, MM, 1M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:3x MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO JACK-MPO JACK, MM, 1M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:3x MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7290
Product Name Fibre Cord, Mpo Jack-Mpo Jack, Mm, 1M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 1059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details