L-com, Inc. MPO24 no pins to 3xMPO8 no pins, OM4 50/125um Multimode, ONFR Jacket, Aqua, 10 meter MPF24-MPF308OM4R-10

Description
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features OFNR (Riser Rated) Jacket complies with strict building codes Used to connect equipment that utilizes MPO style connectors and OM4 50/125 Multimode cabling for aggregation of links MPO24 to 3xMPO8 conversion cable for link aggregation and fiber strand optimization Application Data Centers/Enterprise Networking Ethernet Fiber Optimization Server connectivity Link Aggregation
Description
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features OFNR (Riser Rated) Jacket complies with strict building codes Used to connect equipment that utilizes MPO style connectors and OM4 50/125 Multimode cabling for aggregation of links MPO24 to 3xMPO8 conversion cable for link aggregation and fiber strand optimization Application Data Centers/Enterprise Networking Ethernet Fiber Optimization Server connectivity Link Aggregation

Suppliers

Company
Product
Description
Supplier Links
MPO24 no pins to 3xMPO8 no pins, OM4 50/125um Multimode, ONFR Jacket, Aqua, 10 meter - MPF24-MPF308OM4R-10 - L-com, Inc.
North Andover, MA, United States
MPO24 no pins to 3xMPO8 no pins, OM4 50/125um Multimode, ONFR Jacket, Aqua, 10 meter
MPF24-MPF308OM4R-10
MPO24 no pins to 3xMPO8 no pins, OM4 50/125um Multimode, ONFR Jacket, Aqua, 10 meter MPF24-MPF308OM4R-10
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features OFNR (Riser Rated) Jacket complies with strict building codes Used to connect equipment that utilizes MPO style connectors and OM4 50/125 Multimode cabling for aggregation of links MPO24 to 3xMPO8 conversion cable for link aggregation and fiber strand optimization Application Data Centers/Enterprise Networking Ethernet Fiber Optimization Server connectivity Link Aggregation

These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products.

Features

  • OFNR (Riser Rated) Jacket complies with strict building codes
  • Used to connect equipment that utilizes MPO style connectors and OM4 50/125 Multimode cabling for aggregation of links
  • MPO24 to 3xMPO8 conversion cable for link aggregation and fiber strand optimization

Application

  • Data Centers/Enterprise Networking
  • Ethernet
  • Fiber Optimization
  • Server connectivity
  • Link Aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPF24-MPF308OM4R-10
Product Name MPO24 no pins to 3xMPO8 no pins, OM4 50/125um Multimode, ONFR Jacket, Aqua, 10 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5367184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; SC; Sc
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00002 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photonic Crystal Fiber, Air Guided, 11 µm Core, 1550 nm Operating - F-AIR-11/1550 - Newport MKS
Specs
Core Size 10.9 µm (0.4291 mils)
Cable Diameter 2.5 mm (0.0984 inch)
Numerical Aperture 0.1200
View Details