L-com, Inc. Fibre Cord, Mpo Jack-Mpo Jack, Mm, 10M; Fibre Optic Connector A L-Com MPF24-MPF308OM3Z-10

Description
FIBRE CORD, MPO JACK-MPO JACK, MM, 10M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:3x MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO JACK-MPO JACK, MM, 10M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:3x MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Jack-Mpo Jack, Mm, 10M; Fibre Optic Connector A L-Com - 51AH7283 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Jack-Mpo Jack, Mm, 10M; Fibre Optic Connector A L-Com
51AH7283
Fibre Cord, Mpo Jack-Mpo Jack, Mm, 10M; Fibre Optic Connector A L-Com 51AH7283
FIBRE CORD, MPO JACK-MPO JACK, MM, 10M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:3x MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO JACK-MPO JACK, MM, 10M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:3x MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7283
Product Name Fibre Cord, Mpo Jack-Mpo Jack, Mm, 10M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1002 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details