L-com, Inc. Fibre Cord, Mpo Jack To Lc, 12Fibres, 5M; Fibre Optic Connector A L-Com MPF12OS2-09LCR-5

Description
FIBRE CORD, MPO JACK TO LC, 12FIBRES, 5M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:12x LC; No. of Fibers:12Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:
Description
FIBRE CORD, MPO JACK TO LC, 12FIBRES, 5M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:12x LC; No. of Fibers:12Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Jack To Lc, 12Fibres, 5M; Fibre Optic Connector A L-Com - 55AJ2195 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Jack To Lc, 12Fibres, 5M; Fibre Optic Connector A L-Com
55AJ2195
Fibre Cord, Mpo Jack To Lc, 12Fibres, 5M; Fibre Optic Connector A L-Com 55AJ2195
FIBRE CORD, MPO JACK TO LC, 12FIBRES, 5M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:12x LC; No. of Fibers:12Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:

FIBRE CORD, MPO JACK TO LC, 12FIBRES, 5M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:12x LC; No. of Fibers:12Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55AJ2195
Product Name Fibre Cord, Mpo Jack To Lc, 12Fibres, 5M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stacking Double Banana Plug to XR Mini-Hooks, Twisted Pair Test Cable - 3050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details