L-com, Inc. M12 4 Position D-Coded Male/RJ45 Male Cable Assembly, 1.0m M12RJ454D-1

Description
L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more. Features IP68 rating ensures protection from liquid moisture and fine particulates PUR jacket resists oil and other contaminants Operating temp: -25~90C PROFINETpin-out 1-1, 2-3, 3-2,6-4 Used to connect M12 devices used in industrial Ethernet and Fieldbus applications Application Process industry applications Device level connectivity Factory automation Fieldbus Industrial Ethernet
Datasheet
Description
L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more. Features IP68 rating ensures protection from liquid moisture and fine particulates PUR jacket resists oil and other contaminants Operating temp: -25~90C PROFINETpin-out 1-1, 2-3, 3-2,6-4 Used to connect M12 devices used in industrial Ethernet and Fieldbus applications Application Process industry applications Device level connectivity Factory automation Fieldbus Industrial Ethernet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 4 Position D-Coded Male/RJ45 Male Cable Assembly, 1.0m - M12RJ454D-1 - L-com, Inc.
North Andover, MA, United States
M12 4 Position D-Coded Male/RJ45 Male Cable Assembly, 1.0m
M12RJ454D-1
M12 4 Position D-Coded Male/RJ45 Male Cable Assembly, 1.0m M12RJ454D-1
L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more. Features IP68 rating ensures protection from liquid moisture and fine particulates PUR jacket resists oil and other contaminants Operating temp: -25~90C PROFINETpin-out 1-1, 2-3, 3-2,6-4 Used to connect M12 devices used in industrial Ethernet and Fieldbus applications Application Process industry applications Device level connectivity Factory automation Fieldbus Industrial Ethernet

L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more.

Features

  • IP68 rating ensures protection from liquid moisture and fine particulates
  • PUR jacket resists oil and other contaminants
  • Operating temp: -25~90C
  • PROFINETpin-out 1-1, 2-3, 3-2,6-4
  • Used to connect M12 devices used in industrial Ethernet and Fieldbus applications

Application

  • Process industry applications
  • Device level connectivity
  • Factory automation
  • Fieldbus
  • Industrial Ethernet
Supplier's Site
Sensor Cord, M12 4Pos-Rj45 Plug, 3.28Ft; Connector Type A L-Com - 23T8002 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 4Pos-Rj45 Plug, 3.28Ft; Connector Type A L-Com
23T8002
Sensor Cord, M12 4Pos-Rj45 Plug, 3.28Ft; Connector Type A L-Com 23T8002
SENSOR CORD, M12 4POS-RJ45 PLUG, 3.28FT; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

SENSOR CORD, M12 4POS-RJ45 PLUG, 3.28FT; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number M12RJ454D-1 23T8002
Product Name M12 4 Position D-Coded Male/RJ45 Male Cable Assembly, 1.0m Sensor Cord, M12 4Pos-Rj45 Plug, 3.28Ft; Connector Type A L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-7-XX-38 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details