L-com, Inc. M12 4 Position D-Coded Male/Male Right Angle Cable Assembly, 3.0m M12M12R4D-3

Description
L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more. Features Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications IP68 rating ensures protection from liquid moisture and fine particulates PUR jacket resists oil and other contaminants Straight through pin-out Application Device level connectivity Factory automation Fieldbus Industrial Ethernet Process industry applications
Description
L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more. Features Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications IP68 rating ensures protection from liquid moisture and fine particulates PUR jacket resists oil and other contaminants Straight through pin-out Application Device level connectivity Factory automation Fieldbus Industrial Ethernet Process industry applications

Suppliers

Company
Product
Description
Supplier Links
M12 4 Position D-Coded Male/Male Right Angle Cable Assembly, 3.0m - M12M12R4D-3 - L-com, Inc.
North Andover, MA, United States
M12 4 Position D-Coded Male/Male Right Angle Cable Assembly, 3.0m
M12M12R4D-3
M12 4 Position D-Coded Male/Male Right Angle Cable Assembly, 3.0m M12M12R4D-3
L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more. Features Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications IP68 rating ensures protection from liquid moisture and fine particulates PUR jacket resists oil and other contaminants Straight through pin-out Application Device level connectivity Factory automation Fieldbus Industrial Ethernet Process industry applications

L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more.

Features

  • Operating temp: -25~90C
  • Used to connect M12 devices used in industrial Ethernet and Fieldbus applications
  • IP68 rating ensures protection from liquid moisture and fine particulates
  • PUR jacket resists oil and other contaminants
  • Straight through pin-out

Application

  • Device level connectivity
  • Factory automation
  • Fieldbus
  • Industrial Ethernet
  • Process industry applications
Supplier's Site
Ca M12 To M12 Ra 4 Pos D 3M L-Com - 23T7989 - Newark, An Avnet Company
Chicago, IL, United States
Ca M12 To M12 Ra 4 Pos D 3M L-Com
23T7989
Ca M12 To M12 Ra 4 Pos D 3M L-Com 23T7989
CA M12 TO M12 RA 4 POS D 3M

CA M12 TO M12 RA 4 POS D 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number M12M12R4D-3 23T7989
Product Name M12 4 Position D-Coded Male/Male Right Angle Cable Assembly, 3.0m Ca M12 To M12 Ra 4 Pos D 3M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-35-MF-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details