L-com, Inc. M12 4 Position D-Coded Male/Male Right Angle Cable, 2.0m M12M12R4D-2

Description
L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more. Features IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications PUR jacket resists oil and other contaminants Straight through pin-out Application Device level connectivity Fieldbus Factory automation Industrial Ethernet Process industry applications
Description
L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more. Features IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications PUR jacket resists oil and other contaminants Straight through pin-out Application Device level connectivity Fieldbus Factory automation Industrial Ethernet Process industry applications

Suppliers

Company
Product
Description
Supplier Links
M12 4 Position D-Coded Male/Male Right Angle Cable, 2.0m - M12M12R4D-2 - L-com, Inc.
North Andover, MA, United States
M12 4 Position D-Coded Male/Male Right Angle Cable, 2.0m
M12M12R4D-2
M12 4 Position D-Coded Male/Male Right Angle Cable, 2.0m M12M12R4D-2
L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more. Features IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications PUR jacket resists oil and other contaminants Straight through pin-out Application Device level connectivity Fieldbus Factory automation Industrial Ethernet Process industry applications

L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more.

Features

  • IP68 rating ensures protection from liquid moisture and fine particulates
  • Operating temp: -25~90C
  • Used to connect M12 devices used in industrial Ethernet and Fieldbus applications
  • PUR jacket resists oil and other contaminants
  • Straight through pin-out

Application

  • Device level connectivity
  • Fieldbus
  • Factory automation
  • Industrial Ethernet
  • Process industry applications
Supplier's Site
Ca M12 To M12 Ra 4 Pos D 2M L-Com - 23T7988 - Newark, An Avnet Company
Chicago, IL, United States
Ca M12 To M12 Ra 4 Pos D 2M L-Com
23T7988
Ca M12 To M12 Ra 4 Pos D 2M L-Com 23T7988
CA M12 TO M12 RA 4 POS D 2M

CA M12 TO M12 RA 4 POS D 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number M12M12R4D-2 23T7988
Product Name M12 4 Position D-Coded Male/Male Right Angle Cable, 2.0m Ca M12 To M12 Ra 4 Pos D 2M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XL1 Mini-Hook and Alligator Clip - 1021XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details