L-com, Inc. M12 5 Position A-Coded Male/Female Cable, 3.0m M12M12F5A-3

Description
L-com stocks 5 Position A-coded M12 cable assemblies for use in sensor and Fieldbus applications. These rugged cables feature PUR jackets, 22 AWG stranded conductors and are 100% factory tested to ensure system uptime. Features IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications PUR jacket resists oil and other contaminants Straight through pin-out Application Device level connectivity Fieldbus Process industry applications Factory automation Industrial Ethernet
Description
L-com stocks 5 Position A-coded M12 cable assemblies for use in sensor and Fieldbus applications. These rugged cables feature PUR jackets, 22 AWG stranded conductors and are 100% factory tested to ensure system uptime. Features IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications PUR jacket resists oil and other contaminants Straight through pin-out Application Device level connectivity Fieldbus Process industry applications Factory automation Industrial Ethernet

Suppliers

Company
Product
Description
Supplier Links
M12 5 Position A-Coded Male/Female Cable, 3.0m - M12M12F5A-3 - L-com, Inc.
North Andover, MA, United States
M12 5 Position A-Coded Male/Female Cable, 3.0m
M12M12F5A-3
M12 5 Position A-Coded Male/Female Cable, 3.0m M12M12F5A-3
L-com stocks 5 Position A-coded M12 cable assemblies for use in sensor and Fieldbus applications. These rugged cables feature PUR jackets, 22 AWG stranded conductors and are 100% factory tested to ensure system uptime. Features IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications PUR jacket resists oil and other contaminants Straight through pin-out Application Device level connectivity Fieldbus Process industry applications Factory automation Industrial Ethernet

L-com stocks 5 Position A-coded M12 cable assemblies for use in sensor and Fieldbus applications. These rugged cables feature PUR jackets, 22 AWG stranded conductors and are 100% factory tested to ensure system uptime.

Features

  • IP68 rating ensures protection from liquid moisture and fine particulates
  • Operating temp: -25~90C
  • Used to connect M12 devices used in industrial Ethernet and Fieldbus applications
  • PUR jacket resists oil and other contaminants
  • Straight through pin-out

Application

  • Device level connectivity
  • Fieldbus
  • Process industry applications
  • Factory automation
  • Industrial Ethernet
Supplier's Site
Ca M12 To M12 F 5 Pos A 3M L-Com - 23T7984 - Newark, An Avnet Company
Chicago, IL, United States
Ca M12 To M12 F 5 Pos A 3M L-Com
23T7984
Ca M12 To M12 F 5 Pos A 3M L-Com 23T7984
CA M12 TO M12 F 5 POS A 3M

CA M12 TO M12 F 5 POS A 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number M12M12F5A-3 23T7984
Product Name M12 5 Position A-Coded Male/Female Cable, 3.0m Ca M12 To M12 F 5 Pos A 3M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG174/U to XM Micro-Hook and Mini Alligator Clip - 4021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details