L-com, Inc. M12 5 Position A-Coded Male/Female Cable, 10.0m M12M12F5A-10

Description
L-com stocks 5 Position A-coded M12 cable assemblies for use in sensor and Fieldbus applications. These rugged cables feature PUR jackets, 22 AWG stranded conductors and are 100% factory tested to ensure system uptime. Features IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25~90C PUR jacket resists oil and other contaminants Straight through pin-out Used to connect M12 devices used in industrial Ethernet and Fieldbus applications Application Device level connectivity Factory automation Fieldbus Industrial Ethernet Process industry applications
Description
L-com stocks 5 Position A-coded M12 cable assemblies for use in sensor and Fieldbus applications. These rugged cables feature PUR jackets, 22 AWG stranded conductors and are 100% factory tested to ensure system uptime. Features IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25~90C PUR jacket resists oil and other contaminants Straight through pin-out Used to connect M12 devices used in industrial Ethernet and Fieldbus applications Application Device level connectivity Factory automation Fieldbus Industrial Ethernet Process industry applications

Suppliers

Company
Product
Description
Supplier Links
M12 5 Position A-Coded Male/Female Cable, 10.0m - M12M12F5A-10 - L-com, Inc.
North Andover, MA, United States
M12 5 Position A-Coded Male/Female Cable, 10.0m
M12M12F5A-10
M12 5 Position A-Coded Male/Female Cable, 10.0m M12M12F5A-10
L-com stocks 5 Position A-coded M12 cable assemblies for use in sensor and Fieldbus applications. These rugged cables feature PUR jackets, 22 AWG stranded conductors and are 100% factory tested to ensure system uptime. Features IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25~90C PUR jacket resists oil and other contaminants Straight through pin-out Used to connect M12 devices used in industrial Ethernet and Fieldbus applications Application Device level connectivity Factory automation Fieldbus Industrial Ethernet Process industry applications

L-com stocks 5 Position A-coded M12 cable assemblies for use in sensor and Fieldbus applications. These rugged cables feature PUR jackets, 22 AWG stranded conductors and are 100% factory tested to ensure system uptime.

Features

  • IP68 rating ensures protection from liquid moisture and fine particulates
  • Operating temp: -25~90C
  • PUR jacket resists oil and other contaminants
  • Straight through pin-out
  • Used to connect M12 devices used in industrial Ethernet and Fieldbus applications

Application

  • Device level connectivity
  • Factory automation
  • Fieldbus
  • Industrial Ethernet
  • Process industry applications
Supplier's Site
Ca M12 To M12 F 5 Pos A 10M L-Com - 23AK7981 - Newark, An Avnet Company
Chicago, IL, United States
Ca M12 To M12 F 5 Pos A 10M L-Com
23AK7981
Ca M12 To M12 F 5 Pos A 10M L-Com 23AK7981
CA M12 TO M12 F 5 POS A 10M

CA M12 TO M12 F 5 POS A 10M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number M12M12F5A-10 23AK7981
Product Name M12 5 Position A-Coded Male/Female Cable, 10.0m Ca M12 To M12 F 5 Pos A 10M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Double Banana Plug on Shielded Line Test Cable - 2507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
View Details
Cable Assembly - 6824A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details