L-com, Inc. M12 5 Position A-Coded Male/Female Cable, 0.5m M12M12F5A-0.5

Description
L-com stocks 5 Position A-coded M12 cable assemblies for use in sensor and Fieldbus applications. These rugged cables feature PUR jackets, 22 AWG stranded conductors and are 100% factory tested to ensure system uptime. Features PUR jacket resists oil and other contaminants Straight through pin-out IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications Application Factory automation Industrial Ethernet Device level connectivity Fieldbus Process industry applications
Description
L-com stocks 5 Position A-coded M12 cable assemblies for use in sensor and Fieldbus applications. These rugged cables feature PUR jackets, 22 AWG stranded conductors and are 100% factory tested to ensure system uptime. Features PUR jacket resists oil and other contaminants Straight through pin-out IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications Application Factory automation Industrial Ethernet Device level connectivity Fieldbus Process industry applications

Suppliers

Company
Product
Description
Supplier Links
M12 5 Position A-Coded Male/Female Cable, 0.5m - M12M12F5A-0.5 - L-com, Inc.
North Andover, MA, United States
M12 5 Position A-Coded Male/Female Cable, 0.5m
M12M12F5A-0.5
M12 5 Position A-Coded Male/Female Cable, 0.5m M12M12F5A-0.5
L-com stocks 5 Position A-coded M12 cable assemblies for use in sensor and Fieldbus applications. These rugged cables feature PUR jackets, 22 AWG stranded conductors and are 100% factory tested to ensure system uptime. Features PUR jacket resists oil and other contaminants Straight through pin-out IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications Application Factory automation Industrial Ethernet Device level connectivity Fieldbus Process industry applications

L-com stocks 5 Position A-coded M12 cable assemblies for use in sensor and Fieldbus applications. These rugged cables feature PUR jackets, 22 AWG stranded conductors and are 100% factory tested to ensure system uptime.

Features

  • PUR jacket resists oil and other contaminants
  • Straight through pin-out
  • IP68 rating ensures protection from liquid moisture and fine particulates
  • Operating temp: -25~90C
  • Used to connect M12 devices used in industrial Ethernet and Fieldbus applications

Application

  • Factory automation
  • Industrial Ethernet
  • Device level connectivity
  • Fieldbus
  • Process industry applications
Supplier's Site
Ca M12 To M12 F 5 Pos A .5M L-Com - 23T7981 - Newark, An Avnet Company
Chicago, IL, United States
Ca M12 To M12 F 5 Pos A .5M L-Com
23T7981
Ca M12 To M12 F 5 Pos A .5M L-Com 23T7981
CA M12 TO M12 F 5 POS A .5M

CA M12 TO M12 F 5 POS A .5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number M12M12F5A-0.5 23T7981
Product Name M12 5 Position A-Coded Male/Female Cable, 0.5m Ca M12 To M12 F 5 Pos A .5M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD14241111-005 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details