L-com, Inc. M12 4 Position D-Coded Male/Female Cable Assembly, 5.0m M12M12F4D-5

Description
L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more. Features Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications IP68 rating ensures protection from liquid moisture and fine particulates PUR jacket resists oil and other contaminants Straight through pin-out Application Device level connectivity Factory automation Fieldbus Industrial Ethernet Process industry applications
Description
L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more. Features Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications IP68 rating ensures protection from liquid moisture and fine particulates PUR jacket resists oil and other contaminants Straight through pin-out Application Device level connectivity Factory automation Fieldbus Industrial Ethernet Process industry applications

Suppliers

Company
Product
Description
Supplier Links
M12 4 Position D-Coded Male/Female Cable Assembly, 5.0m - M12M12F4D-5 - L-com, Inc.
North Andover, MA, United States
M12 4 Position D-Coded Male/Female Cable Assembly, 5.0m
M12M12F4D-5
M12 4 Position D-Coded Male/Female Cable Assembly, 5.0m M12M12F4D-5
L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more. Features Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications IP68 rating ensures protection from liquid moisture and fine particulates PUR jacket resists oil and other contaminants Straight through pin-out Application Device level connectivity Factory automation Fieldbus Industrial Ethernet Process industry applications

L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more.

Features

  • Operating temp: -25~90C
  • Used to connect M12 devices used in industrial Ethernet and Fieldbus applications
  • IP68 rating ensures protection from liquid moisture and fine particulates
  • PUR jacket resists oil and other contaminants
  • Straight through pin-out

Application

  • Device level connectivity
  • Factory automation
  • Fieldbus
  • Industrial Ethernet
  • Process industry applications
Supplier's Site
Ca M12 To M12 F 4 Pos D 5M L-Com - 23T7980 - Newark, An Avnet Company
Chicago, IL, United States
Ca M12 To M12 F 4 Pos D 5M L-Com
23T7980
Ca M12 To M12 F 4 Pos D 5M L-Com 23T7980
CA M12 TO M12 F 4 POS D 5M

CA M12 TO M12 F 4 POS D 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number M12M12F4D-5 23T7980
Product Name M12 4 Position D-Coded Male/Female Cable Assembly, 5.0m Ca M12 To M12 F 4 Pos D 5M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Standard and Mini Alligator Clips - 1029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details