L-com, Inc. M12 5 Position A-Coded Male/Male Cable, 5.0m M12M125A-5

Description
L-com stocks 5 Position A-coded M12 cable assemblies for use in sensor and Fieldbus applications. These rugged cables feature PUR jackets, 22 AWG stranded conductors and are 100% factory tested to ensure system uptime. Assemblies are available in Male to Male, Male to Female and Female to Pigtail. Buy online today. Features IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications PUR jacket resists oil and other contaminants Straight through pin-out Application Device level connectivity Fieldbus Process industry applications Factory automation Industrial Ethernet
Description
L-com stocks 5 Position A-coded M12 cable assemblies for use in sensor and Fieldbus applications. These rugged cables feature PUR jackets, 22 AWG stranded conductors and are 100% factory tested to ensure system uptime. Assemblies are available in Male to Male, Male to Female and Female to Pigtail. Buy online today. Features IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications PUR jacket resists oil and other contaminants Straight through pin-out Application Device level connectivity Fieldbus Process industry applications Factory automation Industrial Ethernet

Suppliers

Company
Product
Description
Supplier Links
M12 5 Position A-Coded Male/Male Cable, 5.0m - M12M125A-5 - L-com, Inc.
North Andover, MA, United States
M12 5 Position A-Coded Male/Male Cable, 5.0m
M12M125A-5
M12 5 Position A-Coded Male/Male Cable, 5.0m M12M125A-5
L-com stocks 5 Position A-coded M12 cable assemblies for use in sensor and Fieldbus applications. These rugged cables feature PUR jackets, 22 AWG stranded conductors and are 100% factory tested to ensure system uptime. Assemblies are available in Male to Male, Male to Female and Female to Pigtail. Buy online today. Features IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications PUR jacket resists oil and other contaminants Straight through pin-out Application Device level connectivity Fieldbus Process industry applications Factory automation Industrial Ethernet

L-com stocks 5 Position A-coded M12 cable assemblies for use in sensor and Fieldbus applications. These rugged cables feature PUR jackets, 22 AWG stranded conductors and are 100% factory tested to ensure system uptime. Assemblies are available in Male to Male, Male to Female and Female to Pigtail. Buy online today.

Features

  • IP68 rating ensures protection from liquid moisture and fine particulates
  • Operating temp: -25~90C
  • Used to connect M12 devices used in industrial Ethernet and Fieldbus applications
  • PUR jacket resists oil and other contaminants
  • Straight through pin-out

Application

  • Device level connectivity
  • Fieldbus
  • Process industry applications
  • Factory automation
  • Industrial Ethernet
Supplier's Site
Ca M12 To M12 5 Pos A 5M L-Com - 23T8000 - Newark, An Avnet Company
Chicago, IL, United States
Ca M12 To M12 5 Pos A 5M L-Com
23T8000
Ca M12 To M12 5 Pos A 5M L-Com 23T8000
CA M12 TO M12 5 POS A 5M

CA M12 TO M12 5 POS A 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number M12M125A-5 23T8000
Product Name M12 5 Position A-Coded Male/Male Cable, 5.0m Ca M12 To M12 5 Pos A 5M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XM Micro-Hooks - 1001XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details