L-com, Inc. M12 4 Position D-Coded Male/Male Cable, 3.0m M12M124D-3

Description
L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more. Features PUR jacket resists oil and other contaminants Straight through pin-out IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications Application Factory automation Industrial Ethernet Device level connectivity Fieldbus Process industry applications
Description
L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more. Features PUR jacket resists oil and other contaminants Straight through pin-out IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications Application Factory automation Industrial Ethernet Device level connectivity Fieldbus Process industry applications

Suppliers

Company
Product
Description
Supplier Links
M12 4 Position D-Coded Male/Male Cable, 3.0m - M12M124D-3 - L-com, Inc.
North Andover, MA, United States
M12 4 Position D-Coded Male/Male Cable, 3.0m
M12M124D-3
M12 4 Position D-Coded Male/Male Cable, 3.0m M12M124D-3
L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more. Features PUR jacket resists oil and other contaminants Straight through pin-out IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications Application Factory automation Industrial Ethernet Device level connectivity Fieldbus Process industry applications

L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more.

Features

  • PUR jacket resists oil and other contaminants
  • Straight through pin-out
  • IP68 rating ensures protection from liquid moisture and fine particulates
  • Operating temp: -25~90C
  • Used to connect M12 devices used in industrial Ethernet and Fieldbus applications

Application

  • Factory automation
  • Industrial Ethernet
  • Device level connectivity
  • Fieldbus
  • Process industry applications
Supplier's Site
Ca M12 To M12 4 Pos D 3M L-Com - 23T7994 - Newark, An Avnet Company
Chicago, IL, United States
Ca M12 To M12 4 Pos D 3M L-Com
23T7994
Ca M12 To M12 4 Pos D 3M L-Com 23T7994
CA M12 TO M12 4 POS D 3M

CA M12 TO M12 4 POS D 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number M12M124D-3 23T7994
Product Name M12 4 Position D-Coded Male/Male Cable, 3.0m Ca M12 To M12 4 Pos D 3M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details