L-com, Inc. M12 5 Position A-Coded Female/Un-terminated Cable, 2.0m M12FOE5A-2

Description
L-com stocks 5 Position A-coded M12 cable assemblies for use in sensor and Fieldbus applications. These rugged cables feature PUR jackets, 22 AWG stranded conductors and are 100% factory tested to ensure system uptime. Assemblies are available in Male to Male, Male to Female and Female to Pigtail. Buy online today. Features Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications IP68 rating ensures protection from liquid moisture and fine particulates Pigtail allows user flexibility to configure their own assemblies PUR jacket resists oil and other contaminants Application Device level connectivity Factory automation Fieldbus Industrial Ethernet Process industry applications
Description
L-com stocks 5 Position A-coded M12 cable assemblies for use in sensor and Fieldbus applications. These rugged cables feature PUR jackets, 22 AWG stranded conductors and are 100% factory tested to ensure system uptime. Assemblies are available in Male to Male, Male to Female and Female to Pigtail. Buy online today. Features Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications IP68 rating ensures protection from liquid moisture and fine particulates Pigtail allows user flexibility to configure their own assemblies PUR jacket resists oil and other contaminants Application Device level connectivity Factory automation Fieldbus Industrial Ethernet Process industry applications

Suppliers

Company
Product
Description
Supplier Links
M12 5 Position A-Coded Female/Un-terminated Cable, 2.0m - M12FOE5A-2 - L-com, Inc.
North Andover, MA, United States
M12 5 Position A-Coded Female/Un-terminated Cable, 2.0m
M12FOE5A-2
M12 5 Position A-Coded Female/Un-terminated Cable, 2.0m M12FOE5A-2
L-com stocks 5 Position A-coded M12 cable assemblies for use in sensor and Fieldbus applications. These rugged cables feature PUR jackets, 22 AWG stranded conductors and are 100% factory tested to ensure system uptime. Assemblies are available in Male to Male, Male to Female and Female to Pigtail. Buy online today. Features Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications IP68 rating ensures protection from liquid moisture and fine particulates Pigtail allows user flexibility to configure their own assemblies PUR jacket resists oil and other contaminants Application Device level connectivity Factory automation Fieldbus Industrial Ethernet Process industry applications

L-com stocks 5 Position A-coded M12 cable assemblies for use in sensor and Fieldbus applications. These rugged cables feature PUR jackets, 22 AWG stranded conductors and are 100% factory tested to ensure system uptime. Assemblies are available in Male to Male, Male to Female and Female to Pigtail. Buy online today.

Features

  • Operating temp: -25~90C
  • Used to connect M12 devices used in industrial Ethernet and Fieldbus applications
  • IP68 rating ensures protection from liquid moisture and fine particulates
  • Pigtail allows user flexibility to configure their own assemblies
  • PUR jacket resists oil and other contaminants

Application

  • Device level connectivity
  • Factory automation
  • Fieldbus
  • Industrial Ethernet
  • Process industry applications
Supplier's Site
M12 5 Pin A Code To Open 2M L-Com - 23T7975 - Newark, An Avnet Company
Chicago, IL, United States
M12 5 Pin A Code To Open 2M L-Com
23T7975
M12 5 Pin A Code To Open 2M L-Com 23T7975
M12 5 PIN A CODE TO OPEN 2M

M12 5 PIN A CODE TO OPEN 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number M12FOE5A-2 23T7975
Product Name M12 5 Position A-Coded Female/Un-terminated Cable, 2.0m M12 5 Pin A Code To Open 2M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hook and Alligator Clip - 1021XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details