L-com, Inc. M12 5 Position A-Coded Female/Un-terminated Cable, 1.0m M12FOE5A-1

Description
L-com stocks 5 Position A-coded M12 cable assemblies for use in sensor and Fieldbus applications. These rugged cables feature PUR jackets, 22 AWG stranded conductors and are 100% factory tested to ensure system uptime. Assemblies are available in Male to Male, Male to Female and Female to Pigtail. Buy online today. Features IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications Pigtail allows user flexibility to configure their own assemblies PUR jacket resists oil and other contaminants Application Process industry applications Device level connectivity Factory automation Fieldbus Industrial Ethernet
Description
L-com stocks 5 Position A-coded M12 cable assemblies for use in sensor and Fieldbus applications. These rugged cables feature PUR jackets, 22 AWG stranded conductors and are 100% factory tested to ensure system uptime. Assemblies are available in Male to Male, Male to Female and Female to Pigtail. Buy online today. Features IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications Pigtail allows user flexibility to configure their own assemblies PUR jacket resists oil and other contaminants Application Process industry applications Device level connectivity Factory automation Fieldbus Industrial Ethernet

Suppliers

Company
Product
Description
Supplier Links
M12 5 Position A-Coded Female/Un-terminated Cable, 1.0m - M12FOE5A-1 - L-com, Inc.
North Andover, MA, United States
M12 5 Position A-Coded Female/Un-terminated Cable, 1.0m
M12FOE5A-1
M12 5 Position A-Coded Female/Un-terminated Cable, 1.0m M12FOE5A-1
L-com stocks 5 Position A-coded M12 cable assemblies for use in sensor and Fieldbus applications. These rugged cables feature PUR jackets, 22 AWG stranded conductors and are 100% factory tested to ensure system uptime. Assemblies are available in Male to Male, Male to Female and Female to Pigtail. Buy online today. Features IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications Pigtail allows user flexibility to configure their own assemblies PUR jacket resists oil and other contaminants Application Process industry applications Device level connectivity Factory automation Fieldbus Industrial Ethernet

L-com stocks 5 Position A-coded M12 cable assemblies for use in sensor and Fieldbus applications. These rugged cables feature PUR jackets, 22 AWG stranded conductors and are 100% factory tested to ensure system uptime. Assemblies are available in Male to Male, Male to Female and Female to Pigtail. Buy online today.

Features

  • IP68 rating ensures protection from liquid moisture and fine particulates
  • Operating temp: -25~90C
  • Used to connect M12 devices used in industrial Ethernet and Fieldbus applications
  • Pigtail allows user flexibility to configure their own assemblies
  • PUR jacket resists oil and other contaminants

Application

  • Process industry applications
  • Device level connectivity
  • Factory automation
  • Fieldbus
  • Industrial Ethernet
Supplier's Site
M12 5 Pin A Code To Open 1M L-Com - 23T7974 - Newark, An Avnet Company
Chicago, IL, United States
M12 5 Pin A Code To Open 1M L-Com
23T7974
M12 5 Pin A Code To Open 1M L-Com 23T7974
M12 5 PIN A CODE TO OPEN 1M

M12 5 PIN A CODE TO OPEN 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number M12FOE5A-1 23T7974
Product Name M12 5 Position A-Coded Female/Un-terminated Cable, 1.0m M12 5 Pin A Code To Open 1M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Miniature Alligator Clips - 9029-M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details