L-com, Inc. M12 8 Position A-code Mold Connector, Female, Shielded M128AF-MLD

Description
M12 mold connectors with solder cups are now available from L-com. These connectors are appropriate to direct solder to cable and can be over-molded or heat-shrinked. Available in male or female in 8 Position A-code, 4 Position D-Code and 8 Position X-code. The D and X-code connectors are rated for twisted pair or Ethernet applications while A-code is meant for straight wire use. All connectors are shielded and are IP67 or IP68 rated when properly terminated and mated. Features A-code connectors are IP67 when mated properly and appropriately molded or shrinked Individually packaged Suitable for up to 8 conductor, straight wire applications A-code temp range: -25° to 85°C Shield is nickel plate Application Factory automation controls and equipment Fieldbus Material handling Sensor and actuators Food and beverage services
Datasheet
Description
M12 mold connectors with solder cups are now available from L-com. These connectors are appropriate to direct solder to cable and can be over-molded or heat-shrinked. Available in male or female in 8 Position A-code, 4 Position D-Code and 8 Position X-code. The D and X-code connectors are rated for twisted pair or Ethernet applications while A-code is meant for straight wire use. All connectors are shielded and are IP67 or IP68 rated when properly terminated and mated. Features A-code connectors are IP67 when mated properly and appropriately molded or shrinked Individually packaged Suitable for up to 8 conductor, straight wire applications A-code temp range: -25° to 85°C Shield is nickel plate Application Factory automation controls and equipment Fieldbus Material handling Sensor and actuators Food and beverage services
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 8 Position A-code Mold Connector, Female, Shielded - M128AF-MLD - L-com, Inc.
North Andover, MA, United States
M12 8 Position A-code Mold Connector, Female, Shielded
M128AF-MLD
M12 8 Position A-code Mold Connector, Female, Shielded M128AF-MLD
M12 mold connectors with solder cups are now available from L-com. These connectors are appropriate to direct solder to cable and can be over-molded or heat-shrinked. Available in male or female in 8 Position A-code, 4 Position D-Code and 8 Position X-code. The D and X-code connectors are rated for twisted pair or Ethernet applications while A-code is meant for straight wire use. All connectors are shielded and are IP67 or IP68 rated when properly terminated and mated. Features A-code connectors are IP67 when mated properly and appropriately molded or shrinked Individually packaged Suitable for up to 8 conductor, straight wire applications A-code temp range: -25° to 85°C Shield is nickel plate Application Factory automation controls and equipment Fieldbus Material handling Sensor and actuators Food and beverage services

M12 mold connectors with solder cups are now available from L-com. These connectors are appropriate to direct solder to cable and can be over-molded or heat-shrinked. Available in male or female in 8 Position A-code, 4 Position D-Code and 8 Position X-code. The D and X-code connectors are rated for twisted pair or Ethernet applications while A-code is meant for straight wire use. All connectors are shielded and are IP67 or IP68 rated when properly terminated and mated.

Features

  • A-code connectors are IP67 when mated properly and appropriately molded or shrinked
  • Individually packaged
  • Suitable for up to 8 conductor, straight wire applications
  • A-code temp range: -25° to 85°C
  • Shield is nickel plate

Application

  • Factory automation controls and equipment
  • Fieldbus
  • Material handling
  • Sensor and actuators
  • Food and beverage services
Supplier's Site
Sensor Conn, Rcpt, 8Pos, M12, Panel; Product Range L-Com - 97AC8806 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Rcpt, 8Pos, M12, Panel; Product Range L-Com
97AC8806
Sensor Conn, Rcpt, 8Pos, M12, Panel; Product Range L-Com 97AC8806
SENSOR CONN, RCPT, 8POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONN, RCPT, 8POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M128AF-MLD 97AC8806
Product Name M12 8 Position A-code Mold Connector, Female, Shielded Sensor Conn, Rcpt, 8Pos, M12, Panel; Product Range L-Com
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Alligator Clip, Uninsulated - 9270 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details