L-com, Inc. M12 4 Position D-code Mold Connector, Female, Shielded M124DF-MLD

Description
M12 mold connectors with solder cups are now available from L-com. These connectors are appropriate to direct solder to cable and can be over-molded or heat-shrinked. Available in male or female in 8 Position A-code, 4 Position D-Code and 8 Position X-code. The D and X-code connectors are rated for twisted pair or Ethernet applications while A-code is meant for straight wire use. All connectors are shielded and are IP67 or IP68 rated when properly terminated and mated. Features D-code temp range: -40° to 85°C D-code connectors are IP68 rated when mated properly and appropriately molded or shrinked Individually packaged Shield is nickel plate Suitable for up to Category 5e, 2 Pair Ethernet applications Application I/O connectivity Industrial control and factory automation Installer, Engineer or Technician's kit Industrial Ethernet Sensor and actuators
Datasheet
Description
M12 mold connectors with solder cups are now available from L-com. These connectors are appropriate to direct solder to cable and can be over-molded or heat-shrinked. Available in male or female in 8 Position A-code, 4 Position D-Code and 8 Position X-code. The D and X-code connectors are rated for twisted pair or Ethernet applications while A-code is meant for straight wire use. All connectors are shielded and are IP67 or IP68 rated when properly terminated and mated. Features D-code temp range: -40° to 85°C D-code connectors are IP68 rated when mated properly and appropriately molded or shrinked Individually packaged Shield is nickel plate Suitable for up to Category 5e, 2 Pair Ethernet applications Application I/O connectivity Industrial control and factory automation Installer, Engineer or Technician's kit Industrial Ethernet Sensor and actuators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 4 Position D-code Mold Connector, Female, Shielded - M124DF-MLD - L-com, Inc.
North Andover, MA, United States
M12 4 Position D-code Mold Connector, Female, Shielded
M124DF-MLD
M12 4 Position D-code Mold Connector, Female, Shielded M124DF-MLD
M12 mold connectors with solder cups are now available from L-com. These connectors are appropriate to direct solder to cable and can be over-molded or heat-shrinked. Available in male or female in 8 Position A-code, 4 Position D-Code and 8 Position X-code. The D and X-code connectors are rated for twisted pair or Ethernet applications while A-code is meant for straight wire use. All connectors are shielded and are IP67 or IP68 rated when properly terminated and mated. Features D-code temp range: -40° to 85°C D-code connectors are IP68 rated when mated properly and appropriately molded or shrinked Individually packaged Shield is nickel plate Suitable for up to Category 5e, 2 Pair Ethernet applications Application I/O connectivity Industrial control and factory automation Installer, Engineer or Technician's kit Industrial Ethernet Sensor and actuators

M12 mold connectors with solder cups are now available from L-com. These connectors are appropriate to direct solder to cable and can be over-molded or heat-shrinked. Available in male or female in 8 Position A-code, 4 Position D-Code and 8 Position X-code. The D and X-code connectors are rated for twisted pair or Ethernet applications while A-code is meant for straight wire use. All connectors are shielded and are IP67 or IP68 rated when properly terminated and mated.

Features

  • D-code temp range: -40° to 85°C
  • D-code connectors are IP68 rated when mated properly and appropriately molded or shrinked
  • Individually packaged
  • Shield is nickel plate
  • Suitable for up to Category 5e, 2 Pair Ethernet applications

Application

  • I/O connectivity
  • Industrial control and factory automation
  • Installer, Engineer or Technician's kit
  • Industrial Ethernet
  • Sensor and actuators
Supplier's Site Datasheet
Sensor Conn, Rcpt, 4Pos, M12, Panel; Product Range L-Com - 97AC8804 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Rcpt, 4Pos, M12, Panel; Product Range L-Com
97AC8804
Sensor Conn, Rcpt, 4Pos, M12, Panel; Product Range L-Com 97AC8804
SENSOR CONN, RCPT, 4POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONN, RCPT, 4POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M124DF-MLD 97AC8804
Product Name M12 4 Position D-code Mold Connector, Female, Shielded Sensor Conn, Rcpt, 4Pos, M12, Panel; Product Range L-Com
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products