L-com, Inc. Level Transmitter, 0-5mH2O/OIL 4-20mA out, 11-28V, Stainless 304, 10m Polyethylene LT989W-5M10V1E22

Description
LT989W-5M10V1E22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-5M10V1E22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Isolated construction, enable to measure various media Sensor housing IP68 Level range: 0-5mH2O/OIL Long-term stability ±20mmH2O/year Stainless Steel Application Chemical industries Liquid level measurement Mining Water and Waste Management Industrial process control
Datasheet
Description
LT989W-5M10V1E22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-5M10V1E22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Isolated construction, enable to measure various media Sensor housing IP68 Level range: 0-5mH2O/OIL Long-term stability ±20mmH2O/year Stainless Steel Application Chemical industries Liquid level measurement Mining Water and Waste Management Industrial process control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Transmitter, 0-5mH2O/OIL 4-20mA out, 11-28V, Stainless 304, 10m Polyethylene - LT989W-5M10V1E22 - L-com, Inc.
North Andover, MA, United States
Level Transmitter, 0-5mH2O/OIL 4-20mA out, 11-28V, Stainless 304, 10m Polyethylene
LT989W-5M10V1E22
Level Transmitter, 0-5mH2O/OIL 4-20mA out, 11-28V, Stainless 304, 10m Polyethylene LT989W-5M10V1E22
LT989W-5M10V1E22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-5M10V1E22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Isolated construction, enable to measure various media Sensor housing IP68 Level range: 0-5mH2O/OIL Long-term stability ±20mmH2O/year Stainless Steel Application Chemical industries Liquid level measurement Mining Water and Waste Management Industrial process control

LT989W-5M10V1E22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-5M10V1E22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management.

Features

  • Isolated construction, enable to measure various media
  • Sensor housing IP68
  • Level range: 0-5mH2O/OIL
  • Long-term stability ±20mmH2O/year
  • Stainless Steel

Application

  • Chemical industries
  • Liquid level measurement
  • Mining
  • Water and Waste Management
  • Industrial process control
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Level Sensors
Product Number LT989W-5M10V1E22
Product Name Level Transmitter, 0-5mH2O/OIL 4-20mA out, 11-28V, Stainless 304, 10m Polyethylene
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Laser Level Transmitter - LM200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 4800 inch (121920 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Narrowband Level Control - OKC-2292 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Water-Level Sensors - 255-70420 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 30 psi (21.11 m H2O)
View Details