L-com, Inc. Level Transmitter, 0-20mH2O/OIL 4-20mA out, 11-28V, Stainless 304, 25m Polyethylene LT989W-20M25V1E22

Description
LT989W-20M25V1E22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-20M25V1E22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Isolated construction, enable to measure various media Level range: 0-20mH2O/OIL Long-term stability ±20mmH2O/year Sensor housing IP68 Stainless Steel Application Chemical industries Industrial process control Liquid level measurement Mining Water and Waste Management
Datasheet
Description
LT989W-20M25V1E22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-20M25V1E22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Isolated construction, enable to measure various media Level range: 0-20mH2O/OIL Long-term stability ±20mmH2O/year Sensor housing IP68 Stainless Steel Application Chemical industries Industrial process control Liquid level measurement Mining Water and Waste Management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Transmitter, 0-20mH2O/OIL 4-20mA out, 11-28V, Stainless 304, 25m Polyethylene - LT989W-20M25V1E22 - L-com, Inc.
North Andover, MA, United States
Level Transmitter, 0-20mH2O/OIL 4-20mA out, 11-28V, Stainless 304, 25m Polyethylene
LT989W-20M25V1E22
Level Transmitter, 0-20mH2O/OIL 4-20mA out, 11-28V, Stainless 304, 25m Polyethylene LT989W-20M25V1E22
LT989W-20M25V1E22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-20M25V1E22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Isolated construction, enable to measure various media Level range: 0-20mH2O/OIL Long-term stability ±20mmH2O/year Sensor housing IP68 Stainless Steel Application Chemical industries Industrial process control Liquid level measurement Mining Water and Waste Management

LT989W-20M25V1E22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-20M25V1E22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management.

Features

  • Isolated construction, enable to measure various media
  • Level range: 0-20mH2O/OIL
  • Long-term stability ±20mmH2O/year
  • Sensor housing IP68
  • Stainless Steel

Application

  • Chemical industries
  • Industrial process control
  • Liquid level measurement
  • Mining
  • Water and Waste Management
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Level Sensors
Product Number LT989W-20M25V1E22
Product Name Level Transmitter, 0-20mH2O/OIL 4-20mA out, 11-28V, Stainless 304, 25m Polyethylene
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Wide Band Level Control “Pump Up” - OKC-2291 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-LLC710D3L24-4C3-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
80 GHZ COMPACT NON-CONTACT RADAR 49’ - CNCR 220 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details