L-com, Inc. Low Loss Flexible LMR-600-FR Fire Rated Rated Coax Cable Double Shielded with Black FRPE Jacket, By The Foot LMR-600-FR-LC

Description
LMR-600-FR-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com LMR-600-FR-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-600-FR-LC is constructed with a 0.590 inch diameter and Black PE jacket. LMR-600-FR-LC flexible 50 Ohm coax cable with PVC jacket is rated for a 5.8GHz maximum operating frequency. This 50 Ohm 0.590 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com LMR-600-FR-LC coax is constructed with Foam PE dielectric and a maximum operating temperature of +85 degrees C. Times Microwave LMR-600-FR-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-600-FR-LC datasheet. LMR-600-FR-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-600-FR-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems. Features PE Jacket Max Operating Temperature +85°C Min Install Bend Radius of 1.5 inches Phase Velocity 85% VoP Max Operating Frequency of 5.8 GHz CMR Fire Rated Coax Application In-Building Riser Runs Antenna Installations RF Test Systems General Purpose RF Interconnect Laboratory Applications
Datasheet
Description
LMR-600-FR-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com LMR-600-FR-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-600-FR-LC is constructed with a 0.590 inch diameter and Black PE jacket. LMR-600-FR-LC flexible 50 Ohm coax cable with PVC jacket is rated for a 5.8GHz maximum operating frequency. This 50 Ohm 0.590 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com LMR-600-FR-LC coax is constructed with Foam PE dielectric and a maximum operating temperature of +85 degrees C. Times Microwave LMR-600-FR-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-600-FR-LC datasheet. LMR-600-FR-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-600-FR-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems. Features PE Jacket Max Operating Temperature +85°C Min Install Bend Radius of 1.5 inches Phase Velocity 85% VoP Max Operating Frequency of 5.8 GHz CMR Fire Rated Coax Application In-Building Riser Runs Antenna Installations RF Test Systems General Purpose RF Interconnect Laboratory Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss Flexible LMR-600-FR Fire Rated Rated Coax Cable Double Shielded with Black FRPE Jacket, By The Foot - LMR-600-FR-LC - L-com, Inc.
North Andover, MA, United States
Low Loss Flexible LMR-600-FR Fire Rated Rated Coax Cable Double Shielded with Black FRPE Jacket, By The Foot
LMR-600-FR-LC
Low Loss Flexible LMR-600-FR Fire Rated Rated Coax Cable Double Shielded with Black FRPE Jacket, By The Foot LMR-600-FR-LC
LMR-600-FR-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com LMR-600-FR-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-600-FR-LC is constructed with a 0.590 inch diameter and Black PE jacket. LMR-600-FR-LC flexible 50 Ohm coax cable with PVC jacket is rated for a 5.8GHz maximum operating frequency. This 50 Ohm 0.590 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com LMR-600-FR-LC coax is constructed with Foam PE dielectric and a maximum operating temperature of +85 degrees C. Times Microwave LMR-600-FR-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-600-FR-LC datasheet. LMR-600-FR-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-600-FR-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems. Features PE Jacket Max Operating Temperature +85°C Min Install Bend Radius of 1.5 inches Phase Velocity 85% VoP Max Operating Frequency of 5.8 GHz CMR Fire Rated Coax Application In-Building Riser Runs Antenna Installations RF Test Systems General Purpose RF Interconnect Laboratory Applications

LMR-600-FR-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com LMR-600-FR-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-600-FR-LC is constructed with a 0.590 inch diameter and Black PE jacket. LMR-600-FR-LC flexible 50 Ohm coax cable with PVC jacket is rated for a 5.8GHz maximum operating frequency. This 50 Ohm 0.590 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com LMR-600-FR-LC coax is constructed with Foam PE dielectric and a maximum operating temperature of +85 degrees C. Times Microwave LMR-600-FR-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-600-FR-LC datasheet. LMR-600-FR-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-600-FR-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.

Features

  • PE Jacket
  • Max Operating Temperature +85°C
  • Min Install Bend Radius of 1.5 inches
  • Phase Velocity 85% VoP
  • Max Operating Frequency of 5.8 GHz
  • CMR Fire Rated Coax

Application

  • In-Building Riser Runs
  • Antenna Installations
  • RF Test Systems
  • General Purpose RF Interconnect
  • Laboratory Applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number LMR-600-FR-LC
Product Name Low Loss Flexible LMR-600-FR Fire Rated Rated Coax Cable Double Shielded with Black FRPE Jacket, By The Foot
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male to Cable Only, RG58C/U - 1222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details