L-com, Inc. Low Loss Flexible LMR-600-DB Direct Burial Coax Cable Double Shielded with Black PE Jacket By The Foot LMR-600-DB-LC

Description
LMR-600-DB-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-600-DB-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-600-DB-LC is constructed with a 0.59 inch diameter and Black PE jacket. LMR-600-DB-LC flexible 50 Ohm coax cable with PE jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.59 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-600-DB-LC coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-600-DB-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-600-DB-LC datasheet. LMR-600-DB-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-600-DB-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Datasheet
Description
LMR-600-DB-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-600-DB-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-600-DB-LC is constructed with a 0.59 inch diameter and Black PE jacket. LMR-600-DB-LC flexible 50 Ohm coax cable with PE jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.59 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-600-DB-LC coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-600-DB-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-600-DB-LC datasheet. LMR-600-DB-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-600-DB-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss Flexible LMR-600-DB Direct Burial Coax Cable Double Shielded with Black PE Jacket By The Foot - LMR-600-DB-LC - L-com, Inc.
North Andover, MA, United States
Low Loss Flexible LMR-600-DB Direct Burial Coax Cable Double Shielded with Black PE Jacket By The Foot
LMR-600-DB-LC
Low Loss Flexible LMR-600-DB Direct Burial Coax Cable Double Shielded with Black PE Jacket By The Foot LMR-600-DB-LC
LMR-600-DB-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-600-DB-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-600-DB-LC is constructed with a 0.59 inch diameter and Black PE jacket. LMR-600-DB-LC flexible 50 Ohm coax cable with PE jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.59 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-600-DB-LC coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-600-DB-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-600-DB-LC datasheet. LMR-600-DB-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-600-DB-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.

LMR-600-DB-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-600-DB-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-600-DB-LC is constructed with a 0.59 inch diameter and Black PE jacket.
LMR-600-DB-LC flexible 50 Ohm coax cable with PE jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.59 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-600-DB-LC coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-600-DB-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-600-DB-LC datasheet.
LMR-600-DB-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-600-DB-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components.
* LMR™ is a trademark of Times Microwave Systems.

Supplier's Site Datasheet
Low Loss Flexible Lmr-600-Db Outdoor Rated Coax Ca L-Com - 23AK7231 - Newark, An Avnet Company
Chicago, IL, United States
Low Loss Flexible Lmr-600-Db Outdoor Rated Coax Ca L-Com
23AK7231
Low Loss Flexible Lmr-600-Db Outdoor Rated Coax Ca L-Com 23AK7231
LOW LOSS FLEXIBLE LMR-600-DB OUTDOOR RATED COAX CA

LOW LOSS FLEXIBLE LMR-600-DB OUTDOOR RATED COAX CA

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LMR-600-DB-LC 23AK7231
Product Name Low Loss Flexible LMR-600-DB Direct Burial Coax Cable Double Shielded with Black PE Jacket By The Foot Low Loss Flexible Lmr-600-Db Outdoor Rated Coax Ca L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2506358-2 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details