L-com, Inc. Low Loss Flexible LMR-400 Indoor / Outdoor Rated Coax Cable Double Shielded with Black PE Jacket By The Foot LMR-400

Description
LMR-400 coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-400 coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-400 is constructed with a 0.405 inch diameter and Black PE jacket. LMR-400 flexible 50 Ohm coax cable with PE jacket is rated for a 6 GHz maximum operating frequency. This 50 Ohm 0.405 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-400 coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-400 coax cable specs for this wire properties can be found on its RF coax cable LMR-400 datasheet. LMR-400 cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-400 coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Datasheet
Description
LMR-400 coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-400 coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-400 is constructed with a 0.405 inch diameter and Black PE jacket. LMR-400 flexible 50 Ohm coax cable with PE jacket is rated for a 6 GHz maximum operating frequency. This 50 Ohm 0.405 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-400 coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-400 coax cable specs for this wire properties can be found on its RF coax cable LMR-400 datasheet. LMR-400 cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-400 coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss Flexible LMR-400 Indoor / Outdoor Rated Coax Cable Double Shielded with Black PE Jacket By The Foot - LMR-400 - L-com, Inc.
North Andover, MA, United States
Low Loss Flexible LMR-400 Indoor / Outdoor Rated Coax Cable Double Shielded with Black PE Jacket By The Foot
LMR-400
Low Loss Flexible LMR-400 Indoor / Outdoor Rated Coax Cable Double Shielded with Black PE Jacket By The Foot LMR-400
LMR-400 coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-400 coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-400 is constructed with a 0.405 inch diameter and Black PE jacket. LMR-400 flexible 50 Ohm coax cable with PE jacket is rated for a 6 GHz maximum operating frequency. This 50 Ohm 0.405 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-400 coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-400 coax cable specs for this wire properties can be found on its RF coax cable LMR-400 datasheet. LMR-400 cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-400 coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.

LMR-400 coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-400 coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-400 is constructed with a 0.405 inch diameter and Black PE jacket.
LMR-400 flexible 50 Ohm coax cable with PE jacket is rated for a 6 GHz maximum operating frequency. This 50 Ohm 0.405 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-400 coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-400 coax cable specs for this wire properties can be found on its RF coax cable LMR-400 datasheet.
LMR-400 cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-400 coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components.
* LMR™ is a trademark of Times Microwave Systems.

Supplier's Site Datasheet
Lmr400 Coaxial Cable 50 Ohm L-Com - 23AK7218 - Newark, An Avnet Company
Chicago, IL, United States
Lmr400 Coaxial Cable 50 Ohm L-Com
23AK7218
Lmr400 Coaxial Cable 50 Ohm L-Com 23AK7218
LMR400 COAXIAL CABLE 50 OHM

LMR400 COAXIAL CABLE 50 OHM

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LMR-400 23AK7218
Product Name Low Loss Flexible LMR-400 Indoor / Outdoor Rated Coax Cable Double Shielded with Black PE Jacket By The Foot Lmr400 Coaxial Cable 50 Ohm L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1767054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.6562 ft (2 dm)
View Details
10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok - G125-MD12005M1-0300L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Male-Male
Standards / Certifications RoHS
View Details
Stability Cables - SP-1-FF-12 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details