L-com, Inc. Low Loss Ultra Flexible LMR-400-UF Indoor Outdoor Rated Coax Cable Double Shielded with Black TPE Jacket By The Foot LMR-400-UF-LC

Description
LMR-400-UF-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-400-UF-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-400-UF-LC is constructed with a 0.405 inch diameter and Black TPE jacket. LMR-400-UF-LC flexible 50 Ohm coax cable with TPE jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.405 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-400-UF-LC coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-400-UF-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-400-UF-LC datasheet. LMR-400-UF-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-400-UF-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Datasheet
Description
LMR-400-UF-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-400-UF-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-400-UF-LC is constructed with a 0.405 inch diameter and Black TPE jacket. LMR-400-UF-LC flexible 50 Ohm coax cable with TPE jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.405 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-400-UF-LC coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-400-UF-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-400-UF-LC datasheet. LMR-400-UF-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-400-UF-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss Ultra Flexible LMR-400-UF Indoor Outdoor Rated Coax Cable Double Shielded with Black TPE Jacket By The Foot - LMR-400-UF-LC - L-com, Inc.
North Andover, MA, United States
Low Loss Ultra Flexible LMR-400-UF Indoor Outdoor Rated Coax Cable Double Shielded with Black TPE Jacket By The Foot
LMR-400-UF-LC
Low Loss Ultra Flexible LMR-400-UF Indoor Outdoor Rated Coax Cable Double Shielded with Black TPE Jacket By The Foot LMR-400-UF-LC
LMR-400-UF-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-400-UF-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-400-UF-LC is constructed with a 0.405 inch diameter and Black TPE jacket. LMR-400-UF-LC flexible 50 Ohm coax cable with TPE jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.405 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-400-UF-LC coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-400-UF-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-400-UF-LC datasheet. LMR-400-UF-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-400-UF-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.

LMR-400-UF-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-400-UF-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-400-UF-LC is constructed with a 0.405 inch diameter and Black TPE jacket.
LMR-400-UF-LC flexible 50 Ohm coax cable with TPE jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.405 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-400-UF-LC coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-400-UF-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-400-UF-LC datasheet.
LMR-400-UF-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-400-UF-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components.
* LMR™ is a trademark of Times Microwave Systems.

Supplier's Site Datasheet
Low Loss Flexible Lmr-400-Uf Indoor/outdoor Rated L-Com - 23AK7225 - Newark, An Avnet Company
Chicago, IL, United States
Low Loss Flexible Lmr-400-Uf Indoor/outdoor Rated L-Com
23AK7225
Low Loss Flexible Lmr-400-Uf Indoor/outdoor Rated L-Com 23AK7225
LOW LOSS FLEXIBLE LMR-400-UF INDOOR/OUTDOOR RATED

LOW LOSS FLEXIBLE LMR-400-UF INDOOR/OUTDOOR RATED

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LMR-400-UF-LC 23AK7225
Product Name Low Loss Ultra Flexible LMR-400-UF Indoor Outdoor Rated Coax Cable Double Shielded with Black TPE Jacket By The Foot Low Loss Flexible Lmr-400-Uf Indoor/outdoor Rated L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG62/U to Stacking Banana Plugs - 6224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details