L-com, Inc. Low Loss Flexible LMR-400 Indoor / Outdoor Rated Coax Cable Double Shielded with Black PE Jacket By The Foot LMR-400-LC

Description
LMR-400-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-400-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-400-LC is constructed with a 0.405 inch diameter and Black PE jacket. LMR-400-LC flexible 50 Ohm coax cable with PE jacket is rated for a 6 GHz maximum operating frequency. This 50 Ohm 0.405 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-400-LC coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-400-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-400-LC datasheet. LMR-400-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-400-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Description
LMR-400-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-400-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-400-LC is constructed with a 0.405 inch diameter and Black PE jacket. LMR-400-LC flexible 50 Ohm coax cable with PE jacket is rated for a 6 GHz maximum operating frequency. This 50 Ohm 0.405 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-400-LC coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-400-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-400-LC datasheet. LMR-400-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-400-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Datasheet
Datasheet Summary
Powered by GS/AI

The LMR-400-LC is a low loss flexible coaxial cable designed for both indoor and outdoor applications. It features a double shield construction with a black polyethylene (PE) jacket, providing robust protection and durability. The cable has a 50 Ohm impedance and a diameter of 0.405 inches, making it suitable for various RF interconnect applications, including antenna installations and RF test systems. This coax cable supports a maximum operating frequency of 8 GHz and has a shielding effectiveness of 90 dB, ensuring minimal signal loss. It can operate within a temperature range of -40 to +85 degrees Celsius, with a maximum installation bend radius of 4 inches. The cable is constructed with a copper-clad aluminum inner conductor and a PE dielectric, making it both lightweight and flexible for easy handling in various setups. Engineers looking for a reliable coaxial cable for high-frequency applications may find the LMR-400-LC a suitable choice due to its low loss characteristics and robust construction.

Datasheet Summary
Powered by GS/AI

The LMR-400-LC is a low loss flexible coaxial cable designed for both indoor and outdoor applications. It features a double shield construction with a black polyethylene (PE) jacket, providing robust protection and durability. The cable has a 50 Ohm impedance and a diameter of 0.405 inches, making it suitable for various RF interconnect applications, including antenna installations and RF test systems. This coax cable supports a maximum operating frequency of 8 GHz and has a shielding effectiveness of 90 dB, ensuring minimal signal loss. It can operate within a temperature range of -40 to +85 degrees Celsius, with a maximum installation bend radius of 4 inches. The cable is constructed with a copper-clad aluminum inner conductor and a PE dielectric, making it both lightweight and flexible for easy handling in various setups. Engineers looking for a reliable coaxial cable for high-frequency applications may find the LMR-400-LC a suitable choice due to its low loss characteristics and robust construction.

Suppliers

Company
Product
Description
Supplier Links
Low Loss Flexible LMR-400 Indoor / Outdoor Rated Coax Cable Double Shielded with Black PE Jacket By The Foot - LMR-400-LC - L-com, Inc.
North Andover, MA, United States
Low Loss Flexible LMR-400 Indoor / Outdoor Rated Coax Cable Double Shielded with Black PE Jacket By The Foot
LMR-400-LC
Low Loss Flexible LMR-400 Indoor / Outdoor Rated Coax Cable Double Shielded with Black PE Jacket By The Foot LMR-400-LC
LMR-400-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-400-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-400-LC is constructed with a 0.405 inch diameter and Black PE jacket. LMR-400-LC flexible 50 Ohm coax cable with PE jacket is rated for a 6 GHz maximum operating frequency. This 50 Ohm 0.405 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-400-LC coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-400-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-400-LC datasheet. LMR-400-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-400-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.

LMR-400-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-400-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-400-LC is constructed with a 0.405 inch diameter and Black PE jacket.
LMR-400-LC flexible 50 Ohm coax cable with PE jacket is rated for a 6 GHz maximum operating frequency. This 50 Ohm 0.405 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-400-LC coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-400-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-400-LC datasheet.
LMR-400-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-400-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components.
* LMR™ is a trademark of Times Microwave Systems.

Supplier's Site Datasheet
Lmr400 Coaxial Cable 50 Ohm L-Com - 23AK7222 - Newark, An Avnet Company
Chicago, IL, United States
Lmr400 Coaxial Cable 50 Ohm L-Com
23AK7222
Lmr400 Coaxial Cable 50 Ohm L-Com 23AK7222
LMR400 COAXIAL CABLE 50 OHM

LMR400 COAXIAL CABLE 50 OHM

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LMR-400-LC 23AK7222
Product Name Low Loss Flexible LMR-400 Indoor / Outdoor Rated Coax Cable Double Shielded with Black PE Jacket By The Foot Lmr400 Coaxial Cable 50 Ohm L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details