L-com, Inc. Low Loss Flexible LMR-400-DB Direct Burial Coax Cable Double Shielded with Black PE Jacket By The Foot LMR-400-DB

Description
LMR-400-DB coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-400-DB coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-400-DB is constructed with a 0.405 inch diameter and Black PE jacket. LMR-400-DB flexible 50 Ohm coax cable with PE jacket is rated for a 6 GHz maximum operating frequency. This 50 Ohm 0.405 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-400-DB coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-400-DB coax cable specs for this wire properties can be found on its RF coax cable LMR-400-DB datasheet. LMR-400-DB cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-400-DB coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Datasheet
Description
LMR-400-DB coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-400-DB coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-400-DB is constructed with a 0.405 inch diameter and Black PE jacket. LMR-400-DB flexible 50 Ohm coax cable with PE jacket is rated for a 6 GHz maximum operating frequency. This 50 Ohm 0.405 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-400-DB coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-400-DB coax cable specs for this wire properties can be found on its RF coax cable LMR-400-DB datasheet. LMR-400-DB cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-400-DB coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss Flexible LMR-400-DB Direct Burial Coax Cable Double Shielded with Black PE Jacket By The Foot - LMR-400-DB - L-com, Inc.
North Andover, MA, United States
Low Loss Flexible LMR-400-DB Direct Burial Coax Cable Double Shielded with Black PE Jacket By The Foot
LMR-400-DB
Low Loss Flexible LMR-400-DB Direct Burial Coax Cable Double Shielded with Black PE Jacket By The Foot LMR-400-DB
LMR-400-DB coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-400-DB coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-400-DB is constructed with a 0.405 inch diameter and Black PE jacket. LMR-400-DB flexible 50 Ohm coax cable with PE jacket is rated for a 6 GHz maximum operating frequency. This 50 Ohm 0.405 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-400-DB coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-400-DB coax cable specs for this wire properties can be found on its RF coax cable LMR-400-DB datasheet. LMR-400-DB cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-400-DB coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.

LMR-400-DB coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-400-DB coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-400-DB is constructed with a 0.405 inch diameter and Black PE jacket.
LMR-400-DB flexible 50 Ohm coax cable with PE jacket is rated for a 6 GHz maximum operating frequency. This 50 Ohm 0.405 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-400-DB coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-400-DB coax cable specs for this wire properties can be found on its RF coax cable LMR-400-DB datasheet.
LMR-400-DB cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-400-DB coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components.
* LMR™ is a trademark of Times Microwave Systems.

Supplier's Site Datasheet
Low Loss Flexible Lmr-400-Db Outdoor/watertight Ra L-Com - 23AK7219 - Newark, An Avnet Company
Chicago, IL, United States
Low Loss Flexible Lmr-400-Db Outdoor/watertight Ra L-Com
23AK7219
Low Loss Flexible Lmr-400-Db Outdoor/watertight Ra L-Com 23AK7219
Low Loss Flexible LMR-400-DB Outdoor/Watertight Ra

Low Loss Flexible LMR-400-DB Outdoor/Watertight Ra

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LMR-400-DB 23AK7219
Product Name Low Loss Flexible LMR-400-DB Direct Burial Coax Cable Double Shielded with Black PE Jacket By The Foot Low Loss Flexible Lmr-400-Db Outdoor/watertight Ra L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details