LMR-240 coaxial cable from L-com is a low loss, flexible cable designed for both indoor and outdoor applications. It features a 50 Ohm impedance and is constructed with a 0.24 inch diameter, double shielded with a black PE jacket. The cable is rated for a maximum operating frequency of 8 GHz and has a phase velocity of 84% VoP. It can operate at temperatures ranging from -40°C to +85°C, making it suitable for various environments. The cable's electrical specifications include a shielding effectiveness of 90 dB and a maximum input power of 5.6 kWatts. It has a minimum installation bend radius of 2.5 inches and is designed for applications such as antenna installations, RF test systems, and general-purpose RF interconnects. The construction includes a solid copper inner conductor and a PE dielectric, ensuring reliable performance in demanding conditions.
LMR-240-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-240-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-240-LC is constructed with a 0.24 inch diameter and Black PE jacket.
LMR-240-LC flexible 50 Ohm coax cable with PE jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.24 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-240-LC coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-240-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-240-LC datasheet.
LMR-240-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-240-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components.
* LMR™ is a trademark of Times Microwave Systems.
LMR240 COAXIAL CABLE 50 OHM
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | LMR-240-LC | 23AK7215 |
| Product Name | Low Loss Flexible LMR-240 Indoor / Outdoor Rated Coax Cable Double Shielded with Black PE Jacket By The Foot | Lmr240 Coaxial Cable 50 Ohm L-Com |
| Cable Type | Coaxial | Coaxial |