L-com, Inc. Low Loss Flexible LMR-200 Indoor / Outdoor Rated Coax Cable Double Shielded with Black PE Jacket By The Foot LMR-200-LC

Description
LMR-200-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-200-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-200-LC is constructed with a 0.195 inch diameter and Black PE jacket. LMR-200-LC flexible 50 Ohm coax cable with PE jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.195 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-200-LC coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-200-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-200-LC datasheet. LMR-200-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-200-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Datasheet
Description
LMR-200-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-200-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-200-LC is constructed with a 0.195 inch diameter and Black PE jacket. LMR-200-LC flexible 50 Ohm coax cable with PE jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.195 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-200-LC coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-200-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-200-LC datasheet. LMR-200-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-200-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss Flexible LMR-200 Indoor / Outdoor Rated Coax Cable Double Shielded with Black PE Jacket By The Foot - LMR-200-LC - L-com, Inc.
North Andover, MA, United States
Low Loss Flexible LMR-200 Indoor / Outdoor Rated Coax Cable Double Shielded with Black PE Jacket By The Foot
LMR-200-LC
Low Loss Flexible LMR-200 Indoor / Outdoor Rated Coax Cable Double Shielded with Black PE Jacket By The Foot LMR-200-LC
LMR-200-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-200-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-200-LC is constructed with a 0.195 inch diameter and Black PE jacket. LMR-200-LC flexible 50 Ohm coax cable with PE jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.195 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-200-LC coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-200-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-200-LC datasheet. LMR-200-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-200-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.

LMR-200-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-200-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-200-LC is constructed with a 0.195 inch diameter and Black PE jacket.
LMR-200-LC flexible 50 Ohm coax cable with PE jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.195 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-200-LC coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-200-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-200-LC datasheet.
LMR-200-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-200-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components.
* LMR™ is a trademark of Times Microwave Systems.

Supplier's Site Datasheet
Low Loss Flexible Lmr-200 Outdoor Rated Coax Cable L-Com - 23AK7208 - Newark, An Avnet Company
Chicago, IL, United States
Low Loss Flexible Lmr-200 Outdoor Rated Coax Cable L-Com
23AK7208
Low Loss Flexible Lmr-200 Outdoor Rated Coax Cable L-Com 23AK7208
LOW LOSS FLEXIBLE LMR-200 OUTDOOR RATED COAX CABLE

LOW LOSS FLEXIBLE LMR-200 OUTDOOR RATED COAX CABLE

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LMR-200-LC 23AK7208
Product Name Low Loss Flexible LMR-200 Indoor / Outdoor Rated Coax Cable Double Shielded with Black PE Jacket By The Foot Low Loss Flexible Lmr-200 Outdoor Rated Coax Cable L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-20M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6091A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 1745307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details
6+6 Pos. Female Receptacle DIL 26 AWG Straight Cable Assembly, 450mm, double-end, for Latches - G125-FC11205L0-0450F - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details