L-com, Inc. Low Loss Flexible LMR-200-FR Fire Rated Coax Cable Double Shielded with Black FRPE Jacket By The Foot LMR-200-FR

Description
LMR-200-FR coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-200-FR coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-200-FR is constructed with a 0.195 inch diameter and Black FRPE jacket. LMR-200-FR flexible 50 Ohm coax cable with FRPE jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.195 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-200-FR coax is constructed with PE dielectric and a maximum operating temperature of 185 degrees C. Times Microwave LMR-200-FR coax cable specs for this wire properties can be found on its RF coax cable LMR-200-FR datasheet. LMR-200-FR cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-200-FR coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Datasheet
Description
LMR-200-FR coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-200-FR coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-200-FR is constructed with a 0.195 inch diameter and Black FRPE jacket. LMR-200-FR flexible 50 Ohm coax cable with FRPE jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.195 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-200-FR coax is constructed with PE dielectric and a maximum operating temperature of 185 degrees C. Times Microwave LMR-200-FR coax cable specs for this wire properties can be found on its RF coax cable LMR-200-FR datasheet. LMR-200-FR cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-200-FR coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss Flexible LMR-200-FR Fire Rated Coax Cable Double Shielded with Black FRPE Jacket By The Foot - LMR-200-FR - L-com, Inc.
North Andover, MA, United States
Low Loss Flexible LMR-200-FR Fire Rated Coax Cable Double Shielded with Black FRPE Jacket By The Foot
LMR-200-FR
Low Loss Flexible LMR-200-FR Fire Rated Coax Cable Double Shielded with Black FRPE Jacket By The Foot LMR-200-FR
LMR-200-FR coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-200-FR coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-200-FR is constructed with a 0.195 inch diameter and Black FRPE jacket. LMR-200-FR flexible 50 Ohm coax cable with FRPE jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.195 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-200-FR coax is constructed with PE dielectric and a maximum operating temperature of 185 degrees C. Times Microwave LMR-200-FR coax cable specs for this wire properties can be found on its RF coax cable LMR-200-FR datasheet. LMR-200-FR cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-200-FR coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.

LMR-200-FR coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-200-FR coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-200-FR is constructed with a 0.195 inch diameter and Black FRPE jacket.
LMR-200-FR flexible 50 Ohm coax cable with FRPE jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.195 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-200-FR coax is constructed with PE dielectric and a maximum operating temperature of 185 degrees C. Times Microwave LMR-200-FR coax cable specs for this wire properties can be found on its RF coax cable LMR-200-FR datasheet.
LMR-200-FR cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-200-FR coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components.
* LMR™ is a trademark of Times Microwave Systems.

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number LMR-200-FR
Product Name Low Loss Flexible LMR-200-FR Fire Rated Coax Cable Double Shielded with Black FRPE Jacket By The Foot
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details