L-com, Inc. Low Loss Flexible LMR-195-LLPL Plenum Rated Coax Cable Double Shielded with Orange PVC (FR) Jacket By The Foot LMR-195-LLPL-LC

Description
LMR-195-LLPL-LCcoax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-195-LLPL-LCcoax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-195-LLPL-LCis constructed with a 0.195 inch diameter and Orange PVC (FR) jacket. LMR-195-LLPL-LCflexi ble 50 Ohm coax cable with PVC (FR) jacket is rated for a 8 GHz maximum operating frequency. This 50 Ohm 0.195 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-195-LLPL-LCcoax is constructed with PTFE (LD) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-195-LLPL-LCcoax cable specs for this wire properties can be found on its RF coax cable LMR-195-LLPL-LCdatas heet. LMR-195-LLPL-LCcable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-195-LLPL-LCcoax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Datasheet
Description
LMR-195-LLPL-LCcoax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-195-LLPL-LCcoax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-195-LLPL-LCis constructed with a 0.195 inch diameter and Orange PVC (FR) jacket. LMR-195-LLPL-LCflexi ble 50 Ohm coax cable with PVC (FR) jacket is rated for a 8 GHz maximum operating frequency. This 50 Ohm 0.195 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-195-LLPL-LCcoax is constructed with PTFE (LD) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-195-LLPL-LCcoax cable specs for this wire properties can be found on its RF coax cable LMR-195-LLPL-LCdatas heet. LMR-195-LLPL-LCcable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-195-LLPL-LCcoax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss Flexible LMR-195-LLPL Plenum Rated Coax Cable Double Shielded with Orange PVC (FR) Jacket By The Foot - LMR-195-LLPL-LC - L-com, Inc.
North Andover, MA, United States
Low Loss Flexible LMR-195-LLPL Plenum Rated Coax Cable Double Shielded with Orange PVC (FR) Jacket By The Foot
LMR-195-LLPL-LC
Low Loss Flexible LMR-195-LLPL Plenum Rated Coax Cable Double Shielded with Orange PVC (FR) Jacket By The Foot LMR-195-LLPL-LC
LMR-195-LLPL-LCcoax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-195-LLPL-LCcoax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-195-LLPL-LCis constructed with a 0.195 inch diameter and Orange PVC (FR) jacket. LMR-195-LLPL-LCflexi ble 50 Ohm coax cable with PVC (FR) jacket is rated for a 8 GHz maximum operating frequency. This 50 Ohm 0.195 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-195-LLPL-LCcoax is constructed with PTFE (LD) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-195-LLPL-LCcoax cable specs for this wire properties can be found on its RF coax cable LMR-195-LLPL-LCdatas heet. LMR-195-LLPL-LCcable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-195-LLPL-LCcoax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.

LMR-195-LLPL-LCcoax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-195-LLPL-LCcoax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-195-LLPL-LCis constructed with a 0.195 inch diameter and Orange PVC (FR) jacket.
LMR-195-LLPL-LCflexible 50 Ohm coax cable with PVC (FR) jacket is rated for a 8 GHz maximum operating frequency. This 50 Ohm 0.195 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-195-LLPL-LCcoax is constructed with PTFE (LD) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-195-LLPL-LCcoax cable specs for this wire properties can be found on its RF coax cable LMR-195-LLPL-LCdatasheet.
LMR-195-LLPL-LCcable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-195-LLPL-LCcoax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components.
* LMR™ is a trademark of Times Microwave Systems.

Supplier's Site Datasheet
Flexible Lmr-195-Llpl Outdoor Rated Coax Cable Dou L-Com - 23AK7203 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Lmr-195-Llpl Outdoor Rated Coax Cable Dou L-Com
23AK7203
Flexible Lmr-195-Llpl Outdoor Rated Coax Cable Dou L-Com 23AK7203
FLEXIBLE LMR-195-LLPL OUTDOOR RATED COAX CABLE DOU

FLEXIBLE LMR-195-LLPL OUTDOOR RATED COAX CABLE DOU

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LMR-195-LLPL-LC 23AK7203
Product Name Low Loss Flexible LMR-195-LLPL Plenum Rated Coax Cable Double Shielded with Orange PVC (FR) Jacket By The Foot Flexible Lmr-195-Llpl Outdoor Rated Coax Cable Dou L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1745288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2.67 ft (8.13 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers