L-com, Inc. Low Loss Flexible LMR-195-FR Fire Rated Rated Coax Cable Double Shielded with Black FRPE Jacket By The Foot LMR-195-FR

Description
LMR-195-FR coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-195-FR coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-195-FR is constructed with a 0.195 inch diameter and Black FRPE jacket. LMR-195-FR flexible 50 Ohm coax cable with FRPE jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.195 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-195-FR coax is constructed with PE dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-195-FR coax cable specs for this wire properties can be found on its RF coax cable LMR-195-FR datasheet. LMR-195-FR cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-195-FR coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Datasheet
Description
LMR-195-FR coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-195-FR coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-195-FR is constructed with a 0.195 inch diameter and Black FRPE jacket. LMR-195-FR flexible 50 Ohm coax cable with FRPE jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.195 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-195-FR coax is constructed with PE dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-195-FR coax cable specs for this wire properties can be found on its RF coax cable LMR-195-FR datasheet. LMR-195-FR cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-195-FR coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss Flexible LMR-195-FR Fire Rated Rated Coax Cable Double Shielded with Black FRPE Jacket By The Foot - LMR-195-FR - L-com, Inc.
North Andover, MA, United States
Low Loss Flexible LMR-195-FR Fire Rated Rated Coax Cable Double Shielded with Black FRPE Jacket By The Foot
LMR-195-FR
Low Loss Flexible LMR-195-FR Fire Rated Rated Coax Cable Double Shielded with Black FRPE Jacket By The Foot LMR-195-FR
LMR-195-FR coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-195-FR coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-195-FR is constructed with a 0.195 inch diameter and Black FRPE jacket. LMR-195-FR flexible 50 Ohm coax cable with FRPE jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.195 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-195-FR coax is constructed with PE dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-195-FR coax cable specs for this wire properties can be found on its RF coax cable LMR-195-FR datasheet. LMR-195-FR cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-195-FR coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.

LMR-195-FR coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-195-FR coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-195-FR is constructed with a 0.195 inch diameter and Black FRPE jacket.
LMR-195-FR flexible 50 Ohm coax cable with FRPE jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.195 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-195-FR coax is constructed with PE dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-195-FR coax cable specs for this wire properties can be found on its RF coax cable LMR-195-FR datasheet.
LMR-195-FR cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-195-FR coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components.
* LMR™ is a trademark of Times Microwave Systems.

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number LMR-195-FR
Product Name Low Loss Flexible LMR-195-FR Fire Rated Rated Coax Cable Double Shielded with Black FRPE Jacket By The Foot
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2506358-1 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers
Super Flexible Interconnect, 0.047
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers