L-com, Inc. Low Loss Flexible LMR-100A-PVC Indoor / Outdoor Rated Coax Cable Double Shielded with Black PVC Jacket By The Foot LMR-100A-PVC-LC

Description
LMR-100A-PVC-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-100A-PVC-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-100A-PVC-LC is constructed with a 0.11 inch diameter and Black PVC jacket. LMR-100A-PVC-LC flexible 50 Ohm coax cable with PVC jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.11 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-100A-PVC-LC coax is constructed with PE dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-100A-PVC-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-100A-PVC-LC datasheet. LMR-100A-PVC-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-100A-PVC-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Datasheet
Description
LMR-100A-PVC-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-100A-PVC-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-100A-PVC-LC is constructed with a 0.11 inch diameter and Black PVC jacket. LMR-100A-PVC-LC flexible 50 Ohm coax cable with PVC jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.11 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-100A-PVC-LC coax is constructed with PE dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-100A-PVC-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-100A-PVC-LC datasheet. LMR-100A-PVC-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-100A-PVC-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss Flexible LMR-100A-PVC Indoor / Outdoor Rated Coax Cable Double Shielded with Black PVC Jacket By The Foot - LMR-100A-PVC-LC - L-com, Inc.
North Andover, MA, United States
Low Loss Flexible LMR-100A-PVC Indoor / Outdoor Rated Coax Cable Double Shielded with Black PVC Jacket By The Foot
LMR-100A-PVC-LC
Low Loss Flexible LMR-100A-PVC Indoor / Outdoor Rated Coax Cable Double Shielded with Black PVC Jacket By The Foot LMR-100A-PVC-LC
LMR-100A-PVC-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-100A-PVC-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-100A-PVC-LC is constructed with a 0.11 inch diameter and Black PVC jacket. LMR-100A-PVC-LC flexible 50 Ohm coax cable with PVC jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.11 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-100A-PVC-LC coax is constructed with PE dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-100A-PVC-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-100A-PVC-LC datasheet. LMR-100A-PVC-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-100A-PVC-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.

LMR-100A-PVC-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-100A-PVC-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-100A-PVC-LC is constructed with a 0.11 inch diameter and Black PVC jacket.
LMR-100A-PVC-LC flexible 50 Ohm coax cable with PVC jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.11 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-100A-PVC-LC coax is constructed with PE dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-100A-PVC-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-100A-PVC-LC datasheet.
LMR-100A-PVC-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-100A-PVC-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components.
* LMR™ is a trademark of Times Microwave Systems.

Supplier's Site Datasheet
Low Loss Flexible Lmr-100A-Pvc Indoor/outdoor Rate L-Com - 23AK7196 - Newark, An Avnet Company
Chicago, IL, United States
Low Loss Flexible Lmr-100A-Pvc Indoor/outdoor Rate L-Com
23AK7196
Low Loss Flexible Lmr-100A-Pvc Indoor/outdoor Rate L-Com 23AK7196
LOW LOSS FLEXIBLE LMR-100A-PVC INDOOR/OUTDOOR RATE

LOW LOSS FLEXIBLE LMR-100A-PVC INDOOR/OUTDOOR RATE

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LMR-100A-PVC-LC 23AK7196
Product Name Low Loss Flexible LMR-100A-PVC Indoor / Outdoor Rated Coax Cable Double Shielded with Black PVC Jacket By The Foot Low Loss Flexible Lmr-100A-Pvc Indoor/outdoor Rate L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2408027-1 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.9843 ft (3 dm)
View Details
3 suppliers
System cable - 706-3033/103-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details