L-com, Inc. Rf Attenuator, Sma Jack, 18Ghz, 50 Ohm; Rf Terminator Type L-Com LCTR1009

Description
RF ATTENUATOR, SMA JACK, 18GHZ, 50 OHM; RF Terminator Type:SMA Terminator Jack; Coaxial Cable Types:-; Frequency Max:18GHz; Impedance:50ohm; Product Range:
Description
RF ATTENUATOR, SMA JACK, 18GHZ, 50 OHM; RF Terminator Type:SMA Terminator Jack; Coaxial Cable Types:-; Frequency Max:18GHz; Impedance:50ohm; Product Range:
Datasheet
Datasheet Summary
Powered by GS/AI

The L-Com RF Attenuator, part number LCTR1009, is designed for applications requiring a reliable RF termination. It operates across a frequency range from DC to 18 GHz and can handle a maximum continuous power of 2 Watts, with a peak power rating of 250 Watts for short pulses. The device features a 50 Ohm impedance and offers a maximum Voltage Standing Wave Ratio (VSWR) of 1.35:1, ensuring minimal signal reflection. This SMA female connector is suitable for use in various RF, microwave, and millimeter wave systems, particularly in applications involving signal splitters, couplers, and circulators. The operating temperature range is from -55°C to +125°C, making it versatile for different environmental conditions. The construction includes materials such as beryllium copper for the connector contact and brass for the body, plated with nickel for durability. Engineers looking for a dependable RF termination for their projects may find this product meets their specifications for performance and reliability.

Datasheet Summary
Powered by GS/AI

The L-Com RF Attenuator, part number LCTR1009, is designed for applications requiring a reliable RF termination. It operates across a frequency range from DC to 18 GHz and can handle a maximum continuous power of 2 Watts, with a peak power rating of 250 Watts for short pulses. The device features a 50 Ohm impedance and offers a maximum Voltage Standing Wave Ratio (VSWR) of 1.35:1, ensuring minimal signal reflection. This SMA female connector is suitable for use in various RF, microwave, and millimeter wave systems, particularly in applications involving signal splitters, couplers, and circulators. The operating temperature range is from -55°C to +125°C, making it versatile for different environmental conditions. The construction includes materials such as beryllium copper for the connector contact and brass for the body, plated with nickel for durability. Engineers looking for a dependable RF termination for their projects may find this product meets their specifications for performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, Sma Jack, 18Ghz, 50 Ohm; Rf Terminator Type L-Com - 47AJ3240 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, Sma Jack, 18Ghz, 50 Ohm; Rf Terminator Type L-Com
47AJ3240
Rf Attenuator, Sma Jack, 18Ghz, 50 Ohm; Rf Terminator Type L-Com 47AJ3240
RF ATTENUATOR, SMA JACK, 18GHZ, 50 OHM; RF Terminator Type:SMA Terminator Jack; Coaxial Cable Types:-; Frequency Max:18GHz; Impedance:50ohm; Product Range:

RF ATTENUATOR, SMA JACK, 18GHZ, 50 OHM; RF Terminator Type:SMA Terminator Jack; Coaxial Cable Types:-; Frequency Max:18GHz; Impedance:50ohm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AJ3240
Product Name Rf Attenuator, Sma Jack, 18Ghz, 50 Ohm; Rf Terminator Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products