L-com, Inc. Rf Terminator, 2W, N Plug, 50 Ohm, 6Ghz; Rf Terminator Type L-Com LCTR1005

Description
RF TERMINATOR, 2W, N PLUG, 50 OHM, 6GHZ; RF Terminator Type:N Type Terminator Plug; Coaxial Cable Types:-; Frequency Max:6GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
RF TERMINATOR, 2W, N PLUG, 50 OHM, 6GHZ; RF Terminator Type:N Type Terminator Plug; Coaxial Cable Types:-; Frequency Max:6GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Terminator, 2W, N Plug, 50 Ohm, 6Ghz; Rf Terminator Type L-Com - 38AH5077 - Newark, An Avnet Company
Chicago, IL, United States
Rf Terminator, 2W, N Plug, 50 Ohm, 6Ghz; Rf Terminator Type L-Com
38AH5077
Rf Terminator, 2W, N Plug, 50 Ohm, 6Ghz; Rf Terminator Type L-Com 38AH5077
RF TERMINATOR, 2W, N PLUG, 50 OHM, 6GHZ; RF Terminator Type:N Type Terminator Plug; Coaxial Cable Types:-; Frequency Max:6GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable Mount RoHS Compliant: Yes

RF TERMINATOR, 2W, N PLUG, 50 OHM, 6GHZ; RF Terminator Type:N Type Terminator Plug; Coaxial Cable Types:-; Frequency Max:6GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AH5077
Product Name Rf Terminator, 2W, N Plug, 50 Ohm, 6Ghz; Rf Terminator Type L-Com
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NADD - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Circular Connector Assemblies - 2171-CACR-S-B12G5-220-PB-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 5 volts
View Details