L-com, Inc. Rf Terminator, 2W, N Plug, 50 Ohm, 3Ghz; Rf Terminator Type L-Com LCTR1004

Description
RF TERMINATOR, 2W, N PLUG, 50 OHM, 3GHZ; RF Terminator Type:N Type Terminator Plug; Coaxial Cable Types:-; Frequency Max:3GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
RF TERMINATOR, 2W, N PLUG, 50 OHM, 3GHZ; RF Terminator Type:N Type Terminator Plug; Coaxial Cable Types:-; Frequency Max:3GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Terminator, 2W, N Plug, 50 Ohm, 3Ghz; Rf Terminator Type L-Com - 38AH5076 - Newark, An Avnet Company
Chicago, IL, United States
Rf Terminator, 2W, N Plug, 50 Ohm, 3Ghz; Rf Terminator Type L-Com
38AH5076
Rf Terminator, 2W, N Plug, 50 Ohm, 3Ghz; Rf Terminator Type L-Com 38AH5076
RF TERMINATOR, 2W, N PLUG, 50 OHM, 3GHZ; RF Terminator Type:N Type Terminator Plug; Coaxial Cable Types:-; Frequency Max:3GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable Mount RoHS Compliant: Yes

RF TERMINATOR, 2W, N PLUG, 50 OHM, 3GHZ; RF Terminator Type:N Type Terminator Plug; Coaxial Cable Types:-; Frequency Max:3GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AH5076
Product Name Rf Terminator, 2W, N Plug, 50 Ohm, 3Ghz; Rf Terminator Type L-Com
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers