L-com, Inc. Rf Terminator, 2W, Sma Plug, 50 Ohm; Rf Terminator Type L-Com LCTR1003

Description
RF TERMINATOR, 2W, SMA PLUG, 50 OHM; RF Terminator Type:SMA Terminator Plug; Coaxial Cable Types:-; Frequency Max:6GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
RF TERMINATOR, 2W, SMA PLUG, 50 OHM; RF Terminator Type:SMA Terminator Plug; Coaxial Cable Types:-; Frequency Max:6GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Terminator, 2W, Sma Plug, 50 Ohm; Rf Terminator Type L-Com - 38AH5074 - Newark, An Avnet Company
Chicago, IL, United States
Rf Terminator, 2W, Sma Plug, 50 Ohm; Rf Terminator Type L-Com
38AH5074
Rf Terminator, 2W, Sma Plug, 50 Ohm; Rf Terminator Type L-Com 38AH5074
RF TERMINATOR, 2W, SMA PLUG, 50 OHM; RF Terminator Type:SMA Terminator Plug; Coaxial Cable Types:-; Frequency Max:6GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable Mount RoHS Compliant: Yes

RF TERMINATOR, 2W, SMA PLUG, 50 OHM; RF Terminator Type:SMA Terminator Plug; Coaxial Cable Types:-; Frequency Max:6GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AH5074
Product Name Rf Terminator, 2W, Sma Plug, 50 Ohm; Rf Terminator Type L-Com
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers