L-com, Inc. Rf Terminator W/chain, 2W, Sma Plug; Rf Terminator Type L-Com LCTR1002C

Description
RF TERMINATOR W/CHAIN, 2W, SMA PLUG; RF Terminator Type:SMA Terminator Plug (With Chain); Coaxial Cable Types:-; Frequency Max:3GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable MountRoHS Compliant: Yes
Datasheet
Description
RF TERMINATOR W/CHAIN, 2W, SMA PLUG; RF Terminator Type:SMA Terminator Plug (With Chain); Coaxial Cable Types:-; Frequency Max:3GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Terminator W/chain, 2W, Sma Plug; Rf Terminator Type L-Com - 38AH5073 - Newark, An Avnet Company
Chicago, IL, United States
Rf Terminator W/chain, 2W, Sma Plug; Rf Terminator Type L-Com
38AH5073
Rf Terminator W/chain, 2W, Sma Plug; Rf Terminator Type L-Com 38AH5073
RF TERMINATOR W/CHAIN, 2W, SMA PLUG; RF Terminator Type:SMA Terminator Plug (With Chain); Coaxial Cable Types:-; Frequency Max:3GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable MountRoHS Compliant: Yes

RF TERMINATOR W/CHAIN, 2W, SMA PLUG; RF Terminator Type:SMA Terminator Plug (With Chain); Coaxial Cable Types:-; Frequency Max:3GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AH5073
Product Name Rf Terminator W/chain, 2W, Sma Plug; Rf Terminator Type L-Com
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contacts - 1317G18 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers