L-com, Inc. Rf Terminator, 2W, Sma Plug, 50 Ohm; Rf Terminator Type L-Com LCTR1002

Description
RF TERMINATOR, 2W, SMA PLUG, 50 OHM; RF Terminator Type:SMA Terminator Plug; Coaxial Cable Types:-; Frequency Max:3GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
RF TERMINATOR, 2W, SMA PLUG, 50 OHM; RF Terminator Type:SMA Terminator Plug; Coaxial Cable Types:-; Frequency Max:3GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Terminator, 2W, Sma Plug, 50 Ohm; Rf Terminator Type L-Com - 38AH5072 - Newark, An Avnet Company
Chicago, IL, United States
Rf Terminator, 2W, Sma Plug, 50 Ohm; Rf Terminator Type L-Com
38AH5072
Rf Terminator, 2W, Sma Plug, 50 Ohm; Rf Terminator Type L-Com 38AH5072
RF TERMINATOR, 2W, SMA PLUG, 50 OHM; RF Terminator Type:SMA Terminator Plug; Coaxial Cable Types:-; Frequency Max:3GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable Mount RoHS Compliant: Yes

RF TERMINATOR, 2W, SMA PLUG, 50 OHM; RF Terminator Type:SMA Terminator Plug; Coaxial Cable Types:-; Frequency Max:3GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AH5072
Product Name Rf Terminator, 2W, Sma Plug, 50 Ohm; Rf Terminator Type L-Com
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-1026-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details