L-com, Inc. Rf Terminator, 2W, Sma Plug, 50 Ohm; Rf Terminator Type L-Com LCTR1001

Description
RF TERMINATOR, 2W, SMA PLUG, 50 OHM; RF Terminator Type:SMA Terminator Plug; Coaxial Cable Types:-; Frequency Max:1GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
RF TERMINATOR, 2W, SMA PLUG, 50 OHM; RF Terminator Type:SMA Terminator Plug; Coaxial Cable Types:-; Frequency Max:1GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Terminator, 2W, Sma Plug, 50 Ohm; Rf Terminator Type L-Com - 38AH5070 - Newark, An Avnet Company
Chicago, IL, United States
Rf Terminator, 2W, Sma Plug, 50 Ohm; Rf Terminator Type L-Com
38AH5070
Rf Terminator, 2W, Sma Plug, 50 Ohm; Rf Terminator Type L-Com 38AH5070
RF TERMINATOR, 2W, SMA PLUG, 50 OHM; RF Terminator Type:SMA Terminator Plug; Coaxial Cable Types:-; Frequency Max:1GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable Mount RoHS Compliant: Yes

RF TERMINATOR, 2W, SMA PLUG, 50 OHM; RF Terminator Type:SMA Terminator Plug; Coaxial Cable Types:-; Frequency Max:1GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Plug; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AH5070
Product Name Rf Terminator, 2W, Sma Plug, 50 Ohm; Rf Terminator Type L-Com
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6066 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
BNC Female Connector - SALE-8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details