L-com, Inc. Splitter Distribution Box 8 Ports with 2 Input/Output Ports loaded with SC/APC Adapter (without pigtails) LCSFDB-108B-SCA

Description
Indoor Wall Mounted, Fiber Optic Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCSFDB-108B-SCA comes with 8 Simplex SC/APC Coupler Ports installed with a removable cover for easy access to the pre-installed connectors. 2 cable entry points available so that your fiber runs can enter from above or below. Features 8 Simplex SC/APC Couplers pre-installed Cable Management Tray designed to securely and safely hold your fiber strands Removable cover for easy access plus two cable entry points Low Profile Wall Mounted Fiber Information Panel design Integrated mounting holes for securing to any flat surface Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet
Description
Indoor Wall Mounted, Fiber Optic Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCSFDB-108B-SCA comes with 8 Simplex SC/APC Coupler Ports installed with a removable cover for easy access to the pre-installed connectors. 2 cable entry points available so that your fiber runs can enter from above or below. Features 8 Simplex SC/APC Couplers pre-installed Cable Management Tray designed to securely and safely hold your fiber strands Removable cover for easy access plus two cable entry points Low Profile Wall Mounted Fiber Information Panel design Integrated mounting holes for securing to any flat surface Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splitter Distribution Box 8 Ports with 2 Input/Output Ports loaded with SC/APC Adapter (without pigtails) - LCSFDB-108B-SCA - L-com, Inc.
North Andover, MA, United States
Splitter Distribution Box 8 Ports with 2 Input/Output Ports loaded with SC/APC Adapter (without pigtails)
LCSFDB-108B-SCA
Splitter Distribution Box 8 Ports with 2 Input/Output Ports loaded with SC/APC Adapter (without pigtails) LCSFDB-108B-SCA
Indoor Wall Mounted, Fiber Optic Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCSFDB-108B-SCA comes with 8 Simplex SC/APC Coupler Ports installed with a removable cover for easy access to the pre-installed connectors. 2 cable entry points available so that your fiber runs can enter from above or below. Features 8 Simplex SC/APC Couplers pre-installed Cable Management Tray designed to securely and safely hold your fiber strands Removable cover for easy access plus two cable entry points Low Profile Wall Mounted Fiber Information Panel design Integrated mounting holes for securing to any flat surface Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks

Indoor Wall Mounted, Fiber Optic Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCSFDB-108B-SCA comes with 8 Simplex SC/APC Coupler Ports installed with a removable cover for easy access to the pre-installed connectors. 2 cable entry points available so that your fiber runs can enter from above or below.

Features

  • 8 Simplex SC/APC Couplers pre-installed
  • Cable Management Tray designed to securely and safely hold your fiber strands
  • Removable cover for easy access plus two cable entry points
  • Low Profile Wall Mounted Fiber Information Panel design
  • Integrated mounting holes for securing to any flat surface

Application

  • FTTH Access Networks
  • Telecommunication Networks
  • CATV Networks
  • Data Communications Networks
  • Data Communications Networks
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number LCSFDB-108B-SCA
Product Name Splitter Distribution Box 8 Ports with 2 Input/Output Ports loaded with SC/APC Adapter (without pigtails)
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers
Plug - FBS-RJ45-8-GS - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers