L-com, Inc. L-com Ethernet Media Converter 10/100TX to 100FX SM SC 80km LCMC-SA-80

Description
L-com's LCMC series of economical plug and play media converters are the perfect solution for extending Ethernet LANs. These robust media converters support half and full duplex operation, and feature easy to read system status LEDs. These converters are powered by an external 5V DC power supply (included). Order online today! Features Easy to read LEDs provide at glance system status information Operating temp: 0C to +70C Half/Full Duplex support Rugged metal case ensures longevity Used to extend Ethernet LAN's via fiber optic cabling up to 80km Application LAN 802.3 802.3u Ethernet
Description
L-com's LCMC series of economical plug and play media converters are the perfect solution for extending Ethernet LANs. These robust media converters support half and full duplex operation, and feature easy to read system status LEDs. These converters are powered by an external 5V DC power supply (included). Order online today! Features Easy to read LEDs provide at glance system status information Operating temp: 0C to +70C Half/Full Duplex support Rugged metal case ensures longevity Used to extend Ethernet LAN's via fiber optic cabling up to 80km Application LAN 802.3 802.3u Ethernet

Suppliers

Company
Product
Description
Supplier Links
L-com Ethernet Media Converter 10/100TX to 100FX SM SC 80km - LCMC-SA-80 - L-com, Inc.
North Andover, MA, United States
L-com Ethernet Media Converter 10/100TX to 100FX SM SC 80km
LCMC-SA-80
L-com Ethernet Media Converter 10/100TX to 100FX SM SC 80km LCMC-SA-80
L-com's LCMC series of economical plug and play media converters are the perfect solution for extending Ethernet LANs. These robust media converters support half and full duplex operation, and feature easy to read system status LEDs. These converters are powered by an external 5V DC power supply (included). Order online today! Features Easy to read LEDs provide at glance system status information Operating temp: 0C to +70C Half/Full Duplex support Rugged metal case ensures longevity Used to extend Ethernet LAN's via fiber optic cabling up to 80km Application LAN 802.3 802.3u Ethernet

L-com's LCMC series of economical plug and play media converters are the perfect solution for extending Ethernet LANs. These robust media converters support half and full duplex operation, and feature easy to read system status LEDs. These converters are powered by an external 5V DC power supply (included). Order online today!

Features

  • Easy to read LEDs provide at glance system status information
  • Operating temp: 0C to +70C
  • Half/Full Duplex support
  • Rugged metal case ensures longevity
  • Used to extend Ethernet LAN's via fiber optic cabling up to 80km

Application

  • LAN
  • 802.3
  • 802.3u
  • Ethernet
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number LCMC-SA-80
Product Name L-com Ethernet Media Converter 10/100TX to 100FX SM SC 80km
Network 100Base-FX
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter, 100Mbps, Single mode 1310nm, 30km, SC - EKI-2541S-BE - Advantech
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
2 suppliers
Media Converter - SERBAL™ - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -30 to 55 C (-22 to 131 F)
Network Single Mode; Fiber Media
View Details
ON-OFF Fiber Optic Link - 2813 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet Media Converters - 533458 - RS Components, Ltd.
Specs
Operating Temperature 50 C (122 F)
Connector RJ-45; LC, RJ45, USB A
View Details