L-com, Inc. Splitter Distribution Box 16 Ports (without Pigtails or Adapters) LCFDB-216A

Description
Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. The LCFDB-216A can accommodate up to 16 simplex SC style couplers. The distribution be can be mounted to any flat surface or can be pole mounted using steel hose clamps. Features Can accommodate up to 16 Simplex SC Couplers Cable Management Tray designed to securely and safely hold your fiber strands Waterproof IP54 design with gasket seal and secure lid latch Integrated mounting holes for securing to any flat surface or Pole mounted with steel straps Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet
Description
Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. The LCFDB-216A can accommodate up to 16 simplex SC style couplers. The distribution be can be mounted to any flat surface or can be pole mounted using steel hose clamps. Features Can accommodate up to 16 Simplex SC Couplers Cable Management Tray designed to securely and safely hold your fiber strands Waterproof IP54 design with gasket seal and secure lid latch Integrated mounting holes for securing to any flat surface or Pole mounted with steel straps Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splitter Distribution Box 16 Ports (without Pigtails or Adapters) - LCFDB-216A - L-com, Inc.
North Andover, MA, United States
Splitter Distribution Box 16 Ports (without Pigtails or Adapters)
LCFDB-216A
Splitter Distribution Box 16 Ports (without Pigtails or Adapters) LCFDB-216A
Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. The LCFDB-216A can accommodate up to 16 simplex SC style couplers. The distribution be can be mounted to any flat surface or can be pole mounted using steel hose clamps. Features Can accommodate up to 16 Simplex SC Couplers Cable Management Tray designed to securely and safely hold your fiber strands Waterproof IP54 design with gasket seal and secure lid latch Integrated mounting holes for securing to any flat surface or Pole mounted with steel straps Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks

Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP54 level of protection. The LCFDB-216A can accommodate up to 16 simplex SC style couplers. The distribution be can be mounted to any flat surface or can be pole mounted using steel hose clamps.

Features

  • Can accommodate up to 16 Simplex SC Couplers
  • Cable Management Tray designed to securely and safely hold your fiber strands
  • Waterproof IP54 design with gasket seal and secure lid latch
  • Integrated mounting holes for securing to any flat surface or Pole mounted with steel straps

Application

  • FTTH Access Networks
  • Telecommunication Networks
  • CATV Networks
  • Data Communications Networks
  • Data Communications Networks
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number LCFDB-216A
Product Name Splitter Distribution Box 16 Ports (without Pigtails or Adapters)
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - MSSD-EB-M12 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1711/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
BNC Female, RG174/U - SALE-8906 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details