L-com, Inc. Splitter Distribution Box 24 Ports with SC/APC Adapter without Pigtails LCFDB-0324-SCA

Description
Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP65 level of protection. The LCFDB-0324-SCA comes with 24 Simplex SC/APC Coupler Ports installed (pigtails sold separately Features 24 Simplex SC/APC Couplers pre-installed Cable Management Tray designed to securely and safely hold your fiber strands Waterproof IP65 design with gasket seal and secure lid latch Integrated mounting holes for securing to any flat surface Hose clamp kit included for pole mounting Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Description
Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP65 level of protection. The LCFDB-0324-SCA comes with 24 Simplex SC/APC Coupler Ports installed (pigtails sold separately Features 24 Simplex SC/APC Couplers pre-installed Cable Management Tray designed to securely and safely hold your fiber strands Waterproof IP65 design with gasket seal and secure lid latch Integrated mounting holes for securing to any flat surface Hose clamp kit included for pole mounting Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet
Datasheet Summary
Powered by GS/AI

The Splitter Distribution Box 24 Ports with SC/APC Adapter without Pigtails (part number LCFDB-0324-SCA) is designed for both indoor and outdoor use, featuring a single door for easy access. It includes 24 pre-installed Simplex SC/APC couplers, making it suitable for various applications such as FTTH access networks, telecommunication networks, CATV networks, and data communications networks. The box is constructed from ABS plastic and polycarbonate, ensuring durability and protection against environmental factors. With an IP65 rating, the enclosure provides waterproof protection, thanks to its integral gasket seal and secure lid latch. The product also features a cable management tray to organize fiber strands securely. It is equipped with integrated mounting holes for flat surface installation and includes a hose clamp kit for pole mounting. The dimensions of the box are 13.2 inches in height, 11.6 inches in width, and 4.6 inches in depth, with a weight of 4.7 lbs. It operates effectively in temperatures ranging from -40 to 60 degrees Celsius.

Datasheet Summary
Powered by GS/AI

The Splitter Distribution Box 24 Ports with SC/APC Adapter without Pigtails (part number LCFDB-0324-SCA) is designed for both indoor and outdoor use, featuring a single door for easy access. It includes 24 pre-installed Simplex SC/APC couplers, making it suitable for various applications such as FTTH access networks, telecommunication networks, CATV networks, and data communications networks. The box is constructed from ABS plastic and polycarbonate, ensuring durability and protection against environmental factors. With an IP65 rating, the enclosure provides waterproof protection, thanks to its integral gasket seal and secure lid latch. The product also features a cable management tray to organize fiber strands securely. It is equipped with integrated mounting holes for flat surface installation and includes a hose clamp kit for pole mounting. The dimensions of the box are 13.2 inches in height, 11.6 inches in width, and 4.6 inches in depth, with a weight of 4.7 lbs. It operates effectively in temperatures ranging from -40 to 60 degrees Celsius.

Suppliers

Company
Product
Description
Supplier Links
Splitter Distribution Box 24 Ports with SC/APC Adapter without Pigtails - LCFDB-0324-SCA - L-com, Inc.
North Andover, MA, United States
Splitter Distribution Box 24 Ports with SC/APC Adapter without Pigtails
LCFDB-0324-SCA
Splitter Distribution Box 24 Ports with SC/APC Adapter without Pigtails LCFDB-0324-SCA
Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP65 level of protection. The LCFDB-0324-SCA comes with 24 Simplex SC/APC Coupler Ports installed (pigtails sold separately Features 24 Simplex SC/APC Couplers pre-installed Cable Management Tray designed to securely and safely hold your fiber strands Waterproof IP65 design with gasket seal and secure lid latch Integrated mounting holes for securing to any flat surface Hose clamp kit included for pole mounting Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks

Indoor/Outdoor Wall Mounted, Single Door Fiber Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. Integral gasket seal provides IP65 level of protection. The LCFDB-0324-SCA comes with 24 Simplex SC/APC Coupler Ports installed (pigtails sold separately

Features

  • 24 Simplex SC/APC Couplers pre-installed
  • Cable Management Tray designed to securely and safely hold your fiber strands
  • Waterproof IP65 design with gasket seal and secure lid latch
  • Integrated mounting holes for securing to any flat surface
  • Hose clamp kit included for pole mounting

Application

  • FTTH Access Networks
  • Telecommunication Networks
  • CATV Networks
  • Data Communications Networks
  • Data Communications Networks
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number LCFDB-0324-SCA
Product Name Splitter Distribution Box 24 Ports with SC/APC Adapter without Pigtails
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details